The TLV5614IDR is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to deliver high-performance and accuracy in a compact form factor. This 12-bit DAC features a quad-channel output, making it suitable for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.
Key Features
- Resolution: 12-bit quad-channel DAC, ensuring precise analog output for multiple signals.
- Interface: Features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a variety of microcontrollers and digital systems.
- Settling Time: Fast settling time of 4.5 µs to within ±0.5 LSB, which allows for quick updates and responsive system performance.
- Low Power Consumption: Operates with a low power supply range from 2.7V to 5.5V, making it ideal for battery-powered and portable applications.
- Output Range: Programmable output range with a reference voltage that allows for a flexible output of 0V to Vref or 0V to 2 x Vref.
- Package: Available in a small 14-pin SOIC package, minimizing board space and simplifying PCB design.
- Temperature Range: Industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.
Applications
The TLV5614IDR is designed to meet the demands of a variety of applications. Its high resolution and quad-channel output make it suitable for:
- Process control and automation systems
- Data acquisition systems
- Portable instrumentation
- Analog output cards
- PLC (Programmable Logic Controllers)
With its robust feature set and Texas Instruments' reputation for quality, the TLV5614IDR is a reliable choice for designers looking to implement a high-performance DAC solution in their next project.