The TLV5638CD from Texas Instruments is a precision dual 12-bit Digital-to-Analog Converter (DAC) designed to deliver high-performance output in a compact package. This product is an ideal choice for applications requiring a high-resolution analog output, such as industrial control systems, digital signal processing, and precision instrumentation.
Key Features
- Dual 12-Bit DACs: The TLV5638CD integrates two independent DACs in one chip, providing flexibility and saving space on the PCB.
- Low Power Consumption: With its low power design, it is suitable for battery-powered devices and other power-sensitive applications.
- Programmable Internal Reference: The built-in programmable reference voltage allows for easy adjustment of the full-scale output voltage, accommodating a range of needs.
- Flexible Interface Options: It supports a wide range of microcontrollers and digital signal processors through its SPI and MICROWIRE-compatible serial interfaces.
- Settling Time: The device offers a fast settling time, ensuring quick and accurate updates to the analog output.
Applications
The TLV5638CD is versatile and can be used in various applications including:
- Automated Test Equipment (ATE)
- Robotics and Process Control
- Data Acquisition Systems
- Portable Instrumentation
- Audio and Video Equipment
Technical Specifications
| Parameter |
Value |
| Resolution |
12-Bit |
| Channels |
2 |
| Interface |
SPI, MICROWIRE |
| Supply Voltage |
2.7V to 5.5V |
| Package |
SOIC-8 |
For more details and to view the full datasheet, visit the Texas Instruments official website.