EN
  • EN
  • DE

TLV5639IPWRG4

Part No TLV5639IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Resistor-String 12-bit 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Conversion Rate 286 ksps
Differential Nonlinearity 0.5 LSB
Integral Nonlinearity (INL) 3 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.7 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 2.3 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 20
Output Type Voltage
Packaging Tape and Reel
Power Consumption 2.7 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 286 ksps
Settling Time 1 µs
Signal to Noise Ratio (SNR) 78 dB
Spurious-free dynamic range (SFDR) 74 dB
Supply Type Single
Weight 78.187985 mg
Win Source Part Number 1100171-TLV5639IPWRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV5639IPWRG4 CAD Model

Description

Overview of Texas Instruments TLV5639IPWRG4

The TLV5639IPWRG4 is a highly versatile 12-bit digital-to-analog converter (DAC) component designed and manufactured by Texas Instruments. This precision IC is part of the TLV5639 series, known for its exceptional performance in a wide range of applications requiring accurate digital to analog conversion.

Key Features

  • Resolution: The TLV5639IPWRG4 offers a 12-bit resolution, providing fine granularity and a high level of precision for analog output signals.
  • Output Type: It features a voltage output, which is suitable for various applications, including industrial control systems, data acquisition systems, and digital signal processing.
  • Interface: The device includes a flexible serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Settling Time: It boasts a fast settling time, allowing for quick updates to the analog output, which is critical in dynamic systems where conditions change rapidly.
  • Power-On Reset: A power-on reset function ensures that the DAC output initializes to a known state, improving system reliability upon startup.
  • Supply Voltage: The TLV5639IPWRG4 operates on a 3V to 5.5V supply voltage range, making it compatible with both 3.3V and 5V systems.
  • Packaging: This DAC is available in a 20-TSSOP (6.5mm) package, which is suitable for space-constrained applications.

Applications

The TLV5639IPWRG4 is designed for a variety of applications, particularly where high-resolution analog output is essential. Some common applications include:

  • Automated Test Equipment (ATE)
  • Process control and automation
  • Data acquisition systems
  • Analog signal generation
  • Portable instrumentation

Reliability and Quality

As with all Texas Instruments products, the TLV5639IPWRG4 is manufactured to high standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of industrial and commercial applications, where long-term stability and operation under a range of environmental conditions are crucial.

Overall, the TLV5639IPWRG4 from Texas Instruments is an excellent choice for designers looking for a high-quality, 12-bit DAC with flexible interfacing options and fast performance.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess