EN
  • EN
  • DE

TLV62084ADSGR

Part No TLV62084ADSGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series DCS-Control™
Package Reel - TR
Family Name TLV62084
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-47157-1-ND, 296-TLV62084ADSGRDKR, 296-47157-2, 296-47157-1, TLV62084ADSGR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852588-TLV62084ADSGR
Ultra Librarian 3D Model Ultra Librarian TLV62084ADSGR CAD Model

Description

The TLV62084ADSGR is a highly-efficient synchronous step-down converter from Texas Instruments, designed to deliver impressive performance in a compact package. This advanced power solution is engineered to meet the demanding requirements of modern portable and high-density applications, where efficient power management is crucial.

Key Features

  • Output Voltage Range: The device provides a wide adjustable output voltage range, allowing for versatile applications in various electronic devices.
  • High Efficiency: With its synchronous step-down converter design, the TLV62084ADSGR boasts high efficiency, which is essential for extending battery life in portable applications.
  • Low Quiescent Current: The low quiescent current feature ensures minimal power consumption when the device is in standby mode, contributing to the overall energy-saving capabilities of the converter.
  • Small Footprint: The compact form factor of the TLV62084ADSGR is ideal for space-constrained applications, allowing designers to maximize functionality in limited PCB areas.
  • Thermal Performance: It is designed with excellent thermal performance in mind, ensuring reliable operation even under high load conditions.

Applications

The versatile nature of the TLV62084ADSGR makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power banks and portable chargers
  • Wearable technology
  • Medical devices

Technical Specifications

With a high switch frequency of up to 2.5MHz, the TLV62084ADSGR enables the use of small inductors and capacitors, reducing the overall solution size. It also features a Power Save Mode that maintains high efficiency during light load operations. Integrated safety features include over-temperature protection, over-current protection, and undervoltage lockout, ensuring the device's reliability and longevity.

For detailed technical information, datasheets, and support resources, visit the Texas Instruments website or contact their customer service. The TLV62084ADSGR is available for order and can be a key component in enhancing the performance and efficiency of your next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3810 $51.4350
320+ $0.3126 $100.0320
500+ $0.3029 $151.4500
685+ $0.2931 $200.7735
885+ $0.2833 $250.7205
1,185+ $0.2540 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,060 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess