EN
  • EN
  • DE

ISO7230MDWG4

Part No ISO7230MDWG4
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Description Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Channel Type Unidirectional
Data Rate 150 Mbps
Depth 10.63 mm
Isolated Power No
Isolation Voltage 4 kV
Lead Free Yes
Length 10.5 mm
Max Input Current 10 µA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Channels 3
Number of Pins 16
Propagation Delay 23 ns
Pulse Width Distortion (PWD) 2 ns
Radiation Hardening No
REACH SVHC No SVHC
Rise Time 2 ns
RoHS Compliant
Turn-On Delay Time 42 ns
Type General Purpose
Weight 420.395078 mg
Width 2.65 mm
Win Source Part Number 1065994-ISO7230MDWG4
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISO7230MDWG4 CAD Model

Description

Product Overview: Texas Instruments ISO7230MDWG4

The ISO7230MDWG4 is a state-of-the-art triple-channel digital isolator designed and manufactured by Texas Instruments. It is a critical component for systems that require signal isolation for safety, noise immunity, and ground loop elimination. This particular device is part of the ISO723x family and is known for its high performance and reliability.

Key Features

  • High Isolation Voltage: The ISO7230MDWG4 offers an isolation voltage of 2500 Vrms for 1 minute per UL 1577, providing robust protection against high voltage transients.
  • Triple-Channel Isolation: It features three independent isolation channels, with two channels transferring data from the high side to the low side and one channel in the opposite direction. This configuration is ideal for bidirectional communication systems.
  • High-Speed Operation: The device supports data rates up to 25 Mbps, ensuring fast and efficient data transfer across isolation barriers.
  • Low Power Consumption: With its low power consumption design, the ISO7230MDWG4 is suitable for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It has excellent immunity to electromagnetic interference (EMI) and emits low electromagnetic emissions, reducing the risk of affecting nearby electronic devices.

Applications

The ISO7230MDWG4 is versatile and can be used in various industrial and commercial applications. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits
  • Switching power supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ISO7230MDWG4 is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding environments. Additionally, the device comes in a compact 16-pin SOIC package, making it easy to integrate into various circuit designs.

With its combination of high isolation, fast data rates, and low power consumption, the ISO7230MDWG4 from Texas Instruments stands out as an excellent choice for designers looking to enhance the safety and integrity of their digital communication systems.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess