EN
  • EN
  • DE

TLV62085RLTR/TLV62085RLTT

Part No TLV62085RLTR/TLV62085RLTT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165291-TLV62085RLTR/TLV62085RLTT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV62085RLTR/TLV62085RLTT CAD Model

Description

TLV62085RLTR/TLV62085RLTT - High-Efficiency Step-Down Converter from Texas Instruments

The TLV62085RLTR and TLV62085RLTT are part of Texas Instruments' family of high-efficiency synchronous step-down converters that are designed to provide a compact and efficient power solution for a wide range of applications. These devices are capable of delivering up to 3A of continuous output current and support input voltage ranges from 2.5V to 5.5V, making them ideal for battery-powered systems, as well as for powering ICs from a fixed voltage rail.

The TLV62085 series boasts an excellent efficiency rate due to its advanced MOSFET switches, which feature low on-resistance. This characteristic helps in minimizing power loss and maximizing battery life in portable applications. The switching frequency of the device is 2.5MHz, which allows for the use of small external components, thereby reducing the overall solution size and saving valuable board space.

One of the key features of the TLV62085RLTR/TLV62085RLTT is its Power Save Mode, which enhances efficiency at light loads. This feature makes it particularly suitable for applications that have a wide range of load conditions. Additionally, the device offers a selectable soft start time to minimize inrush current at startup, further improving system reliability.

Protection is a critical aspect of any power management device, and the TLV62085 series does not disappoint. It includes features such as over-current protection, thermal shutdown, and input under-voltage lockout, ensuring safe operation under abnormal conditions. The device also supports pre-bias startup, which prevents glitches during power-up when there is residual voltage at the output.

Both the TLV62085RLTR and TLV62085RLTT come in a small 3mm x 3mm QFN package, which is RoHS compliant and designed for easy soldering and inspection on printed circuit boards. These converters are ideal for powering sensitive electronics such as microprocessors, DSPs, and FPGAs, where stable and efficient power delivery is critical.

With its combination of high efficiency, compact size, and robust protection features, the TLV62085RLTR/TLV62085RLTT from Texas Instruments represents a versatile power management solution that can meet the demands of a wide array of modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,740 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess