EN
  • EN
  • DE

TLV62090RGTR/TLV62090RGTT

Part No TLV62090RGTR/TLV62090RGTT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151402-TLV62090RGTR/TLV62090RGTT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV62090RGTR/TLV62090RGTT CAD Model

Description

The TLV62090RGTR and TLV62090RGTT are high-efficiency synchronous step-down DC-DC converters from Texas Instruments, designed for a wide range of applications. These devices are part of the TLV62090 family and are optimized for performance, providing a compact and efficient power solution. With their advanced features and robust design, they are ideal for portable electronics, networking equipment, and various other systems requiring efficient voltage regulation.

Key Features

  • High Efficiency: The converters are capable of up to 95% efficiency, which helps to minimize heat generation and improve system performance.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5.5V, allowing for flexibility across different applications and compatibility with various microprocessors and FPGAs.
  • Wide Input Voltage Range: These devices support an input voltage range of 2.9V to 6V, making them suitable for systems powered by Li-Ion batteries or 5V power rails.
  • High Switching Frequency: With a 2.5MHz fixed switching frequency, the TLV62090RGTR and TLV62090RGTT allow for the use of small external components, resulting in a compact power supply design.
  • Current Mode Control: The current mode control scheme provides fast transient response and easy loop stabilization.
  • Power Save Mode: To maintain high efficiency at light loads, the converters feature a Power Save Mode that reduces switching losses when the load is reduced.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device against over-temperature and overcurrent conditions, enhancing system reliability.

Package Options

The TLV62090RGTR is available in a 16-pin QFN package (RGTR), while the TLV62090RGTT comes in a 16-pin VQFN package (RGTT), both providing excellent thermal performance and space-saving on the PCB.

Applications

  • Portable and battery-powered devices
  • Networking and telecom equipment
  • Point-of-load conversions
  • Embedded computing systems
  • Power supplies for FPGAs, DSPs, and microprocessors

With their combination of high efficiency, adjustable output, and compact form factor, the TLV62090RGTR and TLV62090RGTT from Texas Instruments are versatile solutions for modern electronic designs that require reliable and efficient power management.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,530 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess