The TLV62095RGTR from Texas Instruments is a high-frequency, synchronous step-down converter in a highly compact QFN package. Designed for systems that demand low power consumption and high efficiency, this device is ideal for battery-powered applications, as well as for powering sensitive digital components that require a stable and efficient voltage supply.
Key Features
- High Efficiency: The converter operates at a high efficiency over a wide load current range, thanks to its 2.5MHz fixed switching frequency and synchronous rectification.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for flexibility in various design applications.
- Small Footprint: The device comes in a small 2mm x 2mm QFN package, making it suitable for space-constrained applications.
- Low Dropout Operation: The TLV62095RGTR supports low dropout operation, which enhances performance during periods when the input voltage is close to the output voltage.
- Power Save Mode: For increased efficiency at light loads, the converter features a Power Save Mode that reduces the switching frequency to minimize quiescent current.
Applications
- Portable and battery-powered devices
- Smartphones and tablets
- Wireless communication systems
- Power supply for DSPs and microcontrollers
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 5.5V |
| Output Voltage Range |
0.6V to 5.5V |
| Switching Frequency |
2.5MHz |
| Output Current |
Up to 3A |
| Package Type |
16-QFN (2x2) |
The TLV62095RGTR is a versatile and efficient solution for modern electronic devices requiring a compact and reliable power supply. Its combination of high efficiency, adjustable output, and small form factor makes it an excellent choice for designers looking to optimize their power management systems.