EN
  • EN
  • DE

TLV62585DRLR

Part No TLV62585DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-563, SOT-666
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TLV62585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV62585DRLR-ND, 296-51694-6, 296-51694-2, 296-51694-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900236-TLV62585DRLR
Ultra Librarian 3D Model Ultra Librarian TLV62585DRLR CAD Model

Description

Overview of TLV62585DRLR from Texas Instruments

The TLV62585DRLR is a high-efficiency, fast-transient response, synchronous step-down converter from Texas Instruments. Designed to operate from a 2.5 V to 5.5 V input voltage range, this device is capable of delivering up to 3 A of continuous output current. It is an ideal power management solution for a wide variety of applications, including wireless networking, consumer electronics, and portable devices.

Key Features

  • Wide Input Voltage Range: Operates from 2.5 V to 5.5 V, suitable for battery-powered applications.
  • High Output Current: Delivers up to 3 A of continuous output current to meet the demands of high-power systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6 V to the input voltage, providing flexibility for various design requirements.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at lower output voltages.
  • Fast Transient Response: The device's control scheme is designed to provide a fast transient response, which is critical for high-performance applications.
  • Thermal and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection to safeguard the device and the system under extreme conditions.
  • Small Footprint: Available in a small 3mm x 3mm VQFN package, making it suitable for space-constrained applications.

Applications

The TLV62585DRLR is versatile and can be used in a variety of market segments, including:

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable and Battery-Powered Equipment
  • Networking and Telecommunications Systems
  • Industrial and Medical Equipment

Conclusion

With its wide input voltage range, high output current capability, and compact size, the TLV62585DRLR from Texas Instruments is a robust power solution that meets the needs of modern electronic devices. Its high efficiency and fast transient response make it an excellent choice for designers looking to optimize power consumption and performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2044 $50.0780
600+ $0.1677 $100.6200
925+ $0.1625 $150.3125
1,275+ $0.1572 $200.4300
1,645+ $0.1520 $250.0400
2,205+ $0.1363 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess