EN
  • EN
  • DE

MAX16834ATP

Part No MAX16834ATP
Manufacturer Maxim Integrated
Description High-Power LED Driver with Integrated High-Side LED Current Sense and PWM Dimming MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212354-MAX16834ATP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16834ATP CAD Model

Description

Maxim Integrated MAX16834ATP High-Power LED Driver

The MAX16834ATP from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver equipped with an integrated high-side LED current-sense amplifier and PWM dimming MOSFET driver. This versatile device is designed to accommodate a wide range of power supply voltages from 6.5V up to 65V, making it an ideal solution for automotive, industrial, and architectural lighting applications.

One of the key features of the MAX16834ATP is its ability to support both step-down (buck) and step-up (boost) configurations, as well as buck-boost, SEPIC, and Cuk topologies. This flexibility allows designers to use the same driver in various applications, simplifying inventory management and reducing the time-to-market for new products.

The device incorporates a range of protection features to ensure the longevity and reliability of the end application. These include cycle-by-cycle current limiting, thermal shutdown, and open or short LED fault detection. The MAX16834ATP's thermal management is further enhanced by its power-dissipating TQFN-EP (Exposed Pad) package, which helps to maintain optimal operating temperatures.

Dimming control is a critical aspect of LED drivers, and the MAX16834ATP excels with its PWM dimming capability. This feature provides precise control over the brightness levels of the connected LEDs, enabling energy savings and extending the life of the lighting system. The wide dimming range and fast response time make it suitable for sophisticated lighting effects and adaptive lighting systems.

For designers and engineers looking to streamline their development process, Maxim Integrated offers comprehensive support for the MAX16834ATP, including evaluation kits, detailed datasheets, and application notes. This support, combined with the driver's robust performance and versatility, makes the MAX16834ATP a top choice for powering high-power LED arrays in a wide array of lighting applications.

Overall, the MAX16834ATP is a testament to Maxim Integrated's commitment to delivering innovative and reliable power solutions that meet the evolving needs of the lighting industry.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7834 $58.7004
13+ $8.0275 $104.3575
20+ $7.7766 $155.5320
27+ $7.5257 $203.1939
35+ $7.2749 $254.6215
46+ $6.5223 $300.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,544 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess