EN
  • EN
  • DE

TPS51116RGETG4

Part No TPS51116RGETG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR SYNC BUCK CTRL REF 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 043297-TPS51116RGETG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51116RGETG4 CAD Model

Description

Product Overview: Texas Instruments TPS51116RGETG4

The TPS51116RGETG4 is a sophisticated integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide a complete power supply solution for DDR, DDR2, DDR3, and DDR3L memory systems. It is a versatile and efficient step-down controller with a synchronous buck MOSFET driver, which is essential for modern computing applications requiring stable and reliable memory power supplies.

Key Features

  • Versatile Power Management: The TPS51116RGETG4 supports a wide range of memory systems, making it an ideal choice for applications across various platforms.
  • Integrated FET Drivers: With built-in high- and low-side MOSFET drivers, this IC can efficiently switch power to the memory modules, reducing external component count and simplifying design.
  • Adaptive On-Time Control: This feature provides fast transient response and good light-load performance, ensuring stable operation across different load conditions.
  • Programmable Switching Frequency: The IC allows for a flexible switching frequency range from 200 kHz to 2 MHz, enabling designers to optimize the power supply for efficiency or space constraints.
  • Thermal Shutdown: The TPS51116RGETG4 includes thermal shutdown protection, safeguarding the IC and the system from potential damage due to overheating.

Applications

The TPS51116RGETG4 is highly suitable for a broad array of applications, particularly those requiring a stable and efficient power supply for memory modules. These include:

  • Notebook and Desktop Computers
  • Servers
  • Graphics Cards
  • Networking Equipment
  • Embedded Computing Systems

Product Specifications

TI's TPS51116RGETG4 comes in a compact QFN-24 package, which is ideal for space-constrained applications. The operating temperature range is from -40°C to 85°C, allowing for use in various environments. The device requires a supply voltage between 3.0 V and 28 V, accommodating a wide range of power sources.

Conclusion

The TPS51116RGETG4 by Texas Instruments is a highly reliable and efficient solution for powering DDR-based memory systems. With its adaptive control features, integrated FET drivers, and programmable switching frequencies, it provides designers with the flexibility and performance required for today's demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5601 $54.6035
80+ $1.2801 $102.4080
125+ $1.2401 $155.0125
170+ $1.2001 $204.0170
220+ $1.1601 $255.2220
290+ $1.0401 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess