EN
  • EN
  • DE

TLV62585RWTT

Part No TLV62585RWTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-VFQFN
Case / Package 12-VQFN-HR (2x2)
Family Name TLV62585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47500-2, 296-47500-1, 296-47500-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900237-TLV62585RWTT
Ultra Librarian 3D Model Ultra Librarian TLV62585RWTT CAD Model

Description

Product Overview: Texas Instruments TLV62585RWTT

The Texas Instruments TLV62585RWTT is a high-efficiency, synchronous step-down converter designed for various applications, ranging from portable electronics to industrial systems. This compact and robust power management integrated circuit (IC) is engineered to deliver a continuous current of up to 3 A with excellent load and line regulation.

Key Features

  • High Efficiency: The TLV62585RWTT offers a high conversion efficiency, which can reach up to 95%. This is particularly beneficial for battery-operated devices as it extends their battery life by minimizing power loss.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6 V to 3.3 V, which allows designers the flexibility to use the same component for various designs with different voltage requirements.
  • Low Dropout Operation: This feature ensures that the converter maintains its output regulation even when the input-to-output voltage differential is very low, enhancing the performance in battery-powered applications as the battery voltage declines.
  • Power Save Mode: To further improve efficiency at light loads, the TLV62585RWTT includes a power save mode that reduces the switching frequency to minimize quiescent current.
  • Thermal and Overcurrent Protection: The device incorporates both thermal shutdown and overcurrent protection to safeguard the IC from damage under abnormal operating conditions.
  • Compact Package: The device is offered in a small 2mm x 3mm VQFN package, making it ideal for space-constrained applications.

Applications

The versatility of the TLV62585RWTT makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Smartphones and tablets
  • IoT devices
  • Power banks
  • Industrial control systems

With its comprehensive set of features, the Texas Instruments TLV62585RWTT step-down converter is an excellent choice for designers looking for a reliable and efficient solution to manage power in their electronic devices. Its high efficiency, flexible voltage options, and compact size make it an essential component in modern electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,680 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess