EN
  • EN
  • DE

TLV6742IDR

Part No TLV6742IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 8SOIC / CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 150 µV
Current - Supply 990µA
Current - Output / Channel 68 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV6742
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV6742IDRCT,296-TLV6742IDRTR,296-TLV6742IDRDKR
Standard Package 2,500
Win Source Part Number 1321046-TLV6742IDR
Ultra Librarian 3D Model Ultra Librarian TLV6742IDR CAD Model

Description

Introducing the TLV6742IDR by Texas Instruments

The TLV6742IDR is a state-of-the-art operational amplifier (op-amp) offered by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-precision, dual-channel op-amp is designed to meet a wide range of application requirements, offering both designers and engineers an optimal balance between performance and power efficiency.

One of the key features of the TLV6742IDR is its low input offset voltage, which ensures accurate signal amplification without significant distortion. This makes it an excellent choice for applications that require precise measurements, such as sensor interfacing, ADC (Analog-to-Digital Converter) buffering, and other signal conditioning tasks.

The device operates over a wide supply range of 1.8V to 5.5V, accommodating various system power rails and thus providing design flexibility. This versatility is further enhanced by its rail-to-rail input and output capability, which allows for a wider dynamic range, making the most of the supply voltage in low-voltage applications.

With a bandwidth of 10MHz, the TLV6742IDR is capable of handling high-speed signals, which is essential for fast-operating systems like communication devices, control systems, and audio processing equipment. Additionally, its low noise density of 8.8nV/√Hz at 1kHz ensures that the signal integrity is maintained, even in noise-sensitive applications.

The TLV6742IDR also boasts a robust design with built-in ESD (Electrostatic Discharge) protection, safeguarding the device from the potential damages caused by static electricity. This feature is crucial for maintaining the longevity and reliability of the product, especially in industrial environments where ESD events are more common.

Available in an 8-pin SOIC package, the TLV6742IDR is compact and suitable for space-constrained applications. Its small footprint allows for its integration into dense PCB (Printed Circuit Board) layouts without compromising performance.

In summary, the TLV6742IDR from Texas Instruments is a versatile, high-performance op-amp that offers precision, power efficiency, and speed, making it an ideal choice for a myriad of applications across various industries. Its robustness and flexibility in design ensure that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3983 $55.9320
90+ $1.1474 $103.2660
135+ $1.1115 $150.0525
190+ $1.0757 $204.3830
245+ $1.0398 $254.7510
325+ $0.9322 $302.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess