EN
  • EN
  • DE

TLV70028DDCR

Part No TLV70028DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V 0.2A 5-Pin TSOT-23 T/R / IC REG LDO 2.8V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.175V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033153-TLV70028DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV70028
Introduction Date August 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70028DDCR CAD Model

Description

Overview of Texas Instruments TLV70028DDCR

The Texas Instruments TLV70028DDCR is a high-quality, low-dropout (LDO) voltage regulator that offers exceptional performance for a wide range of applications. Designed with advanced semiconductor technology, this compact LDO regulator provides a fixed output voltage of 2.8V with an impressive accuracy level. It is an ideal power management solution for battery-powered devices, portable electronics, and other systems requiring a stable and efficient voltage supply.

Key Features

  • Output Voltage: The TLV70028DDCR delivers a fixed output of 2.8V, which is suitable for powering various low-voltage circuits and components.
  • High Accuracy: This regulator maintains a high level of voltage accuracy, ensuring that connected devices operate reliably and within their specified voltage ranges.
  • Low Dropout: The low dropout feature means that the TLV70028DDCR can maintain regulation with a minimal difference between the input and output voltages, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
  • Current Capacity: With the ability to supply up to 200 mA of output current, this LDO can support a variety of low-power applications.
  • Thermal and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to excessive heat or current conditions.
  • Small Form Factor: The TLV70028DDCR comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the TLV70028DDCR allows it to be used in a multitude of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Wireless communication modules
  • Healthcare devices like glucometers and digital thermometers
  • Microcontroller power supplies

Overall, the Texas Instruments TLV70028DDCR represents a reliable and efficient solution for designers seeking an LDO voltage regulator that combines performance with compactness. Its robust protection features and stable output make it a trusted component in any power-sensitive design.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1121 $50.4450
1,090+ $0.0920 $100.2800
1,685+ $0.0891 $150.1335
2,325+ $0.0862 $200.4150
3,005+ $0.0833 $250.3165
4,020+ $0.0747 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,679 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess