EN
  • EN
  • DE

TLV70032DDCR

Part No TLV70032DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA, Low-IQ, Low-Dropout Regulator for Portable Devices
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1270561-TLV70032DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV70032
Introduction Date April 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV70032DDCR CAD Model

Description

Texas Instruments - Voltage Regulator

The TLV70032DDCR from Texas Instruments is a highly efficient, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 3.2V with an input voltage range of 2.0V to 5.5V. It is an ideal power management solution for a wide range of battery-powered and low-power applications. The device comes in a compact 5-pin SOT-23 package, catering to space-constrained designs.

Key Features:

  • Output Voltage: 3.2V fixed output with high accuracy.
  • High Efficiency: Low dropout voltage enhances efficiency, requiring minimal input-to-output voltage differential.
  • Current Capability: Capable of delivering up to 200mA of continuous output current.
  • Low Quiescent Current: Ultra-low quiescent current of 50μA (typical), making it suitable for battery-powered devices.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors as low as 1μF, providing flexibility in design and reducing overall component cost.
  • Thermal Protection: Integrated thermal shutdown and over-current protection features safeguard the device and the load from damage due to excessive temperature and current.
  • Wide Operating Temperature Range: Suitable for commercial and industrial applications, with an operational temperature range of -40°C to 125°C.

Applications:

The TLV70032DDCR is versatile for use in a variety of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply for Sensors and Microcontrollers
  • Healthcare Monitoring Devices
  • Smart Meters

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The TLV70032DDCR voltage regulator is no exception, ensuring stable and reliable power supply in critical applications.

Ordering Information:

The product is available with the orderable part number TLV70032DDCR. For detailed information, sample requests, and bulk orders, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1731 $50.1990
705+ $0.1420 $100.1100
1,095+ $0.1376 $150.6720
1,505+ $0.1331 $200.3155
1,945+ $0.1287 $250.3215
2,600+ $0.1154 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess