EN
  • EN
  • DE

TLV70229QDBVRQ1

Part No TLV70229QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 300MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.9V
Voltage Dropout (Max) 0.375V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 370 µA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV70229
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51711-6,296-51711-2,296-51711-1,TLV70229QDBVRQ1-ND
Standard Package 3,000
Win Source Part Number 1140844-TLV70229QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV70229QDBVRQ1 CAD Model

Description

The TLV70229QDBVRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator optimized for the demanding requirements of automotive applications. Offering a fixed output voltage of 2.9V with an output current capability of up to 300 mA, this device is designed to provide a reliable power supply source with a low quiescent current (IQ) for automotive microcontrollers, sensors, and other electronic devices.

Key Features:

  • Output Voltage: Fixed 2.9V with excellent load and line regulation.
  • High Output Current: Capable of delivering up to 300 mA of continuous current.
  • Low Quiescent Current: Ideal for battery-powered applications with a typical IQ of only 25 µA, reducing power consumption when in standby mode.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 1 µF, providing flexibility in design and reducing overall component cost.
  • Thermal Shutdown and Overcurrent Protection: Enhanced safety features to protect the device and the system under extreme conditions.
  • Wide Temperature Range: Operating temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Automotive Qualified: Meets the requirements of AEC-Q100, ensuring reliability and performance for automotive applications.

Applications:

The TLV70229QDBVRQ1 is particularly suited for use in power-sensitive automotive applications, including:

  • Infotainment Systems
  • Instrument Cluster Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Availability:

The device is offered in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. The part number TLV70229QDBVRQ1 signifies the automotive-grade product that is manufactured to the highest quality standards and is available for ordering from Texas Instruments and authorized distributors.

For detailed specifications, application notes, and design resources, please refer to the official Texas Instruments product page and datasheet for the TLV70229QDBVRQ1.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9309 $51.1995
135+ $0.7638 $103.1130
205+ $0.7399 $151.6795
280+ $0.7161 $200.5080
365+ $0.6922 $252.6530
485+ $0.6206 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess