EN
  • EN
  • DE

TPS54372QPWRDN

Part No TPS54372QPWRDN
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840967-TPS54372QPWRDN
Ultra Librarian 3D Model Ultra Librarian TPS54372QPWRDN CAD Model

Description

Product Overview: TPS54372QPWRDN from Texas Instruments

The TPS54372QPWRDN is a high-performance, adaptive on-time D-CAP™ mode synchronous buck converter from the reputable manufacturer Texas Instruments (TI). This advanced power management integrated circuit (IC) is designed to provide efficient, fast, and stable power delivery for a variety of applications, particularly in computing, networking, and consumer electronics.

Key Features

  • Input Voltage Range: The TPS54372QPWRDN operates with an input voltage range of 4.5V to 18V, making it versatile for various system power rails.
  • Output Voltage Range: This device can provide an adjustable output voltage from 0.891V to 5.5V, allowing for precise voltage regulation to meet the needs of different loads.
  • High Efficiency: With its D-CAP™ mode control, the converter offers high efficiency over a wide output current range, which is critical for reducing power losses and improving system reliability.
  • Fast Transient Response: The adaptive on-time control architecture enables the TPS54372QPWRDN to achieve excellent transient response, reducing the need for large external capacitors and saving board space.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and eliminates the need for external power switches, simplifying design and reducing component count.

Applications

The TPS54372QPWRDN is ideal for a range of applications that require efficient power conversion, such as:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Servers and storage systems
  • Graphics and video cards
  • Consumer electronics

Package and Reliability

The device is offered in a 14-pin HTSSOP (PWP) package with PowerPAD™, designed to enhance thermal performance and allow for more efficient heat dissipation. The TPS54372QPWRDN also features a range of built-in protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring reliable operation under various conditions.

Support and Resources

TI provides comprehensive technical documentation, including datasheets, application notes, and design tools to assist engineers in implementing the TPS54372QPWRDN into their designs. Additionally, evaluation modules and reference designs are available to expedite the design process and reduce time to market.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.8094 $79.8094
2+ $77.3154 $154.6308
3+ $74.8214 $224.4642
4+ $72.3273 $289.3092
5+ $64.8452 $324.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess