EN
  • EN
  • DE
  • IT

TLV70231QDSERQ1

Part No TLV70231QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.1V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV70231QDSERQ1-ND, 296-51715-6, 296-51715-2, 296-51715-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900245-TLV70231QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70231QDSERQ1 CAD Model

Description

Introducing the TLV70231QDSERQ1 Voltage Regulator by Texas Instruments

The TLV70231QDSERQ1 is a high-performance, low-dropout (LDO) voltage regulator, meticulously designed by Texas Instruments to meet the stringent requirements of automotive and industrial applications. This robust component offers a fixed output voltage of 3.1V, ensuring precise voltage regulation for sensitive electronics.

Key Features and Benefits

  • High Accuracy: The TLV70231QDSERQ1 boasts excellent regulation accuracy, which is critical for maintaining system stability and performance.
  • Low-Dropout: Its low-dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Stable with Low ESR Capacitors: This voltage regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the overall component count and board space.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the TLV70231QDSERQ1 effectively suppresses supply noise, delivering a clean voltage to the load.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the device and the system from damage due to overheating and excessive current draw.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The TLV70231QDSERQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive infotainment and body control modules
  • Power supplies for sensors and microcontrollers
  • Industrial and instrumentation equipment
  • Portable and battery-powered devices

Package and Availability

This LDO is available in a compact, 6-pin WSON package, designed for space-constrained applications. The package's small footprint does not compromise its thermal performance, ensuring reliable operation across its specified temperature range.

For engineers and designers looking for a dependable voltage regulation solution, the TLV70231QDSERQ1 from Texas Instruments is an excellent choice. Its combination of precision, efficiency, and robust protection features make it well-suited for the demanding environments of automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.1778
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0658
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4277 $51.3240
285+ $0.3509 $100.0065
445+ $0.3400 $151.3000
610+ $0.3290 $200.6900
790+ $0.3180 $251.2200
1,055+ $0.2851 $300.7805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,050 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess