EN
  • EN
  • DE

TLV70232QDSERQ1

Part No TLV70232QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV70232QDSERQ1TR, 296-51716-6, 296-TLV70232QDSERQ1CT, 296-TLV70232QDSERQ1DKR, 296-51716-2, 296-51716-1, 296-51716-6-ND, 296-51716-2-ND, 296-51716-1-ND, TLV70232QDSERQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900246-TLV70232QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70232QDSERQ1 CAD Model

Description

Overview of Texas Instruments TLV70232QDSERQ1

The Texas Instruments TLV70232QDSERQ1 is a high-performance, low-dropout (LDO) voltage regulator specifically designed to meet the rigorous demands of automotive applications. This efficient and reliable component is a part of Texas Instruments' extensive range of power management solutions, tailored to provide stable and precise voltage levels for sensitive electronic systems.

Key Features

  • Output Voltage: The TLV70232QDSERQ1 provides a fixed output voltage of 3.2V, which is ideal for powering microcontrollers, sensors, and other digital components that require a stable power supply.
  • High Accuracy: With an impressive output voltage accuracy of 2%, this LDO ensures reliable performance even under fluctuating conditions.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a consistent output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Current Capacity: It can supply up to 300 mA of output current, catering to a broad range of automotive electronics.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage caused by overheating.
  • Overcurrent Protection: The built-in current limit feature protects both the regulator and the downstream components from excessive current draw.
  • Wide Operating Temperature Range: Designed to withstand the harsh conditions of automotive environments, it operates over a temperature range of -40°C to 125°C.
  • Qualified for Automotive Applications: The TLV70232QDSERQ1 is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive industry applications.

Package and Availability

The device is offered in a small, leaded SOT-23 package that is suitable for space-constrained applications. Its compact size and low profile make it an excellent choice for modern automotive designs where board space is at a premium.

Applications

With its robust design and reliable performance, the TLV70232QDSERQ1 is well-suited for a variety of automotive applications, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). Its ability to provide a stable power supply under variable conditions makes it an indispensable component in the automotive electronics ecosystem.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8607 $51.6420
145+ $0.7063 $102.4135
220+ $0.6842 $150.5240
305+ $0.6621 $201.9405
395+ $0.6401 $252.8395
525+ $0.5738 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess