EN
  • EN
  • DE

TLV70312DBVR

Part No TLV70312DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV70312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49989-2, 296-49989-1, TLV70312DBVR-ND, 296-49989-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900251-TLV70312DBVR
Ultra Librarian 3D Model Ultra Librarian TLV70312DBVR CAD Model

Description

Product Overview: Texas Instruments TLV70312DBVR

The TLV70312DBVR is a high-quality, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer Texas Instruments (TI). This compact and efficient component is designed to meet the requirements of battery-powered and energy-sensitive applications where maintaining a stable voltage is crucial.

Key Features

  • Output Voltage: The TLV70312DBVR provides a fixed output voltage of 1.2V, which is ideal for powering low-voltage devices and systems.
  • High Accuracy: This LDO voltage regulator offers excellent accuracy, with a typical output accuracy of 2%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, the TLV70312DBVR can maintain a stable output even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: It is capable of delivering up to 200mA of continuous output current, which is suitable for a range of low-power applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 25µA, contributing to extended battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Small Form Factor: The TLV70312DBVR comes in a SOT-23-5 package, making it an excellent choice for space-constrained applications.

Applications

The TLV70312DBVR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power supplies for sensors and microcontrollers
  • Healthcare devices
  • Wearable technology

Reliability and Performance

With Texas Instruments' reputation for quality and reliability, the TLV70312DBVR is manufactured to high standards, ensuring stable performance over a wide range of operating conditions. The device is characterized for operation from –40°C to 125°C, making it suitable for industrial and automotive applications as well.

Whether you're designing a new product or optimizing an existing one, the TLV70312DBVR from Texas Instruments provides a reliable and efficient voltage regulation solution that can help enhance system performance and extend battery life.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0903 $250.1310
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,685 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess