EN
  • EN
  • DE

TLV7031QDBVRQ1

Part No TLV7031QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE NANO POWER COMPARATOR / Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 35mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SC-74A, SOT-753
Mounting Surface Mount
Supplier Device Package SOT-23-5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7031QDBVRQ1CT,296-TLV7031QDBVRQ1TR,296-TLV7031QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1319480-TLV7031QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7031QDBVRQ1 CAD Model

Description

Product Overview: TLV7031QDBVRQ1 from Texas Instruments

The TLV7031QDBVRQ1 is a state-of-the-art, single-channel comparator from Texas Instruments, specifically designed to meet the rigorous standards of automotive and industrial applications. This high-performance device is part of the TLV703x family and comes in an ultra-small, space-saving SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Low Voltage Operation: The TLV7031QDBVRQ1 operates at a voltage range from 1.6 V to 6.5 V, allowing for flexibility in various low-voltage systems.
  • Low Power Consumption: With a typical quiescent current of 335 nA, this comparator is optimized for battery-powered and energy-efficient applications.
  • Fast Response Time: The device boasts a propagation delay of typically 260 ns, ensuring quick response for time-critical applications.
  • Push-Pull Output Stage: The comparator features a push-pull output stage that can drive capacitive loads without requiring an external pull-up resistor, simplifying design and reducing component count.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature range and reliability testing.

Applications

The TLV7031QDBVRQ1 is versatile and can be used in a wide array of applications. It is particularly suitable for:

  • Automotive systems such as engine control units, battery management systems, and sensor interfaces
  • Industrial applications including PLCs, alarm systems, and voltage level monitoring
  • Portable electronics where power efficiency is critical

Quality and Reliability

Ensuring high quality and reliability, the TLV7031QDBVRQ1 is rigorously tested and conforms to the AEC-Q100 standards for automotive components. Its operational temperature range from -40°C to +125°C guarantees performance in harsh environments, making it a reliable choice for both automotive and industrial applications.

With its compact form factor, low power operation, and robust design, the TLV7031QDBVRQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a high-quality comparator into their next project.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5166 $51.6600
240+ $0.4239 $101.7360
370+ $0.4107 $151.9590
505+ $0.3974 $200.6870
655+ $0.3842 $251.6510
875+ $0.3444 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,684 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess