EN
  • EN
  • DE

TLV70328DBVR

Part No TLV70328DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 300MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV70328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48983-6, TLV70328DBVR-ND, 296-48983-1, 296-48983-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900255-TLV70328DBVR
Ultra Librarian 3D Model Ultra Librarian TLV70328DBVR CAD Model

Description

Introducing the TLV70328DBVR from Texas Instruments

The TLV70328DBVR is a cutting-edge voltage regulator from Texas Instruments, designed for modern electronics that demand stable power supply and high energy efficiency. This compact, low-dropout (LDO) linear regulator offers a fixed output voltage of 2.8V, which is ideal for powering sensitive analog and digital circuits.

Key Features

  • High Accuracy: The TLV70328DBVR boasts a precise output voltage with excellent load and line regulation, ensuring consistent performance across a range of input voltages and load conditions.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output voltage even when the input voltage is close to the output voltage, making it highly efficient for battery-powered applications.
  • Current Rating: It can supply up to 200 mA of output current, which is suitable for a variety of low-power devices and applications.
  • Power-Saving Mode: The device features a power-saving mode that significantly reduces quiescent current when the load is light, thereby extending battery life in portable applications.
  • Thermal Protection: The TLV70328DBVR is equipped with thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: It is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than electrolytic capacitors, thereby improving transient response and noise performance.

Applications

The TLV70328DBVR's stable output and low quiescent current make it especially well-suited for battery-powered devices such as:

  • Portable medical equipment
  • Wireless peripherals
  • Handheld consumer electronics
  • Smart sensors and IoT devices

Packaging and Quality

Enclosed in a tiny SOT-23-5 package, the TLV70328DBVR is not only space-efficient but also offers enhanced thermal performance. Texas Instruments' commitment to quality ensures that each unit is rigorously tested for reliability and performance, meeting the stringent requirements of the electronics industry.

With its combination of features, the TLV70328DBVR from Texas Instruments is an excellent choice for designers looking to optimize power management in compact, low-power, and high-performance applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0765 $50.1075
1,595+ $0.0628 $100.1660
2,470+ $0.0608 $150.1760
3,400+ $0.0589 $200.2600
4,395+ $0.0569 $250.0755
5,885+ $0.0510 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess