EN
  • EN
  • DE

TLV70509YFPR

Part No TLV70509YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 200MA 4DSBGA / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.9V
Voltage Dropout (Max) 0.25V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 315 µA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number TLV705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV70509YFPR-ND,296-51725-6,296-51725-2,296-51725-1
Standard Package 3,000
Win Source Part Number 1100194-TLV70509YFPR
Ultra Librarian 3D Model Ultra Librarian TLV70509YFPR CAD Model

Description

The TLV70509YFPR is a state-of-the-art low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver high performance in a compact package. This LDO is specifically engineered to provide a stable and reliable power supply for sensitive electronic components, making it an ideal choice for a wide range of applications, including portable devices, wearables, and Internet of Things (IoT) products.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 0.9V, which is crucial for powering low-voltage digital cores and subsystems with precision.
  • High Accuracy: With an output voltage accuracy of ±2%, the TLV70509YFPR ensures that the components receive a consistent voltage, minimizing the risk of malfunction due to power supply variations.
  • Low Dropout: The low dropout feature of this LDO allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capability: It can supply up to 200mA of load current, which is suitable for a variety of low-power devices and circuits.
  • Thermal Performance: The device is available in a 4-pin, 1.2 x 1.2mm DSBGA package, which offers excellent thermal performance and occupies minimal board space.
  • Power-Saving Modes: It features an active output discharge circuit and supports a low quiescent current in shutdown mode, contributing to power conservation in battery-operated devices.
  • Protection Features: The TLV70509YFPR includes overcurrent protection and thermal shutdown protection, enhancing the reliability and longevity of the end product.

Applications

This LDO is versatile and can be used in a variety of applications where stable and efficient power delivery is critical. It is particularly well-suited for:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Wireless sensors and IoT devices
  • Portable medical equipment
  • Energy-harvesting systems

The TLV70509YFPR is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the needs of modern electronic devices. With its combination of precision, efficiency, and compact form factor, this LDO is an excellent choice for designers looking to optimize the performance and battery life of their products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8450 $50.7000
145+ $0.6933 $100.5285
225+ $0.6717 $151.1325
310+ $0.6500 $201.5000
400+ $0.6283 $251.3200
535+ $0.5634 $301.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess