EN
  • EN
  • DE

TLV70530YFPR

Part No TLV70530YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 315μA
PSRR 80dB to 55dB (10kHz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-DSBGA (0.8x0.8)
Win Source Part Number 1109641-TLV70530YFPR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TLV70530YFPR CAD Model

Description

Introducing the TLV70530YFPR Voltage Regulator from Texas Instruments

The TLV70530YFPR is a high-performance, low-dropout voltage regulator designed by Texas Instruments, tailored for applications that demand high power supply rejection ratio (PSRR) and low noise operations. This voltage regulator is capable of delivering a fixed output voltage of 3.0V with an impressive accuracy, making it an ideal choice for powering sensitive analog and RF circuitry in modern electronic devices.

With a wide input voltage range of 2.5V to 5.5V, the TLV70530YFPR provides designers with the flexibility to use it in various systems without the need for additional level-shifting components. The device supports a maximum output current of up to 200mA, which is sufficient for a broad spectrum of low-power applications, including portable and battery-powered equipment.

One of the standout features of the TLV70530YFPR is its low dropout voltage, which enhances the efficiency of the system by allowing operations closer to the battery end-of-life, where voltage levels are typically lower. This characteristic is particularly crucial for extending the battery life in portable applications.

The TLV70530YFPR also boasts an excellent transient response, ensuring stable output voltage during sudden changes in load current. This makes it a reliable choice for powering CPUs, microcontrollers, and other digital logic devices that exhibit rapid variations in power consumption.

In terms of protection features, the TLV70530YFPR is equipped with over-current and over-temperature protection, safeguarding the device and the system against adverse conditions. Additionally, the regulator offers a low quiescent current, contributing to the overall energy efficiency of the system it powers.

Packaged in a compact 4-pin DSBGA package, the TLV70530YFPR is designed for space-constrained applications, providing a minimal footprint on the PCB. Its small size, combined with a solid set of features, makes this voltage regulator a versatile component for designers looking to enhance the performance and reliability of their power management solutions.

Overall, the TLV70530YFPR from Texas Instruments is a robust and efficient solution for a wide range of applications that require a stable and clean power supply.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8427 $50.5620
145+ $0.6914 $100.2530
225+ $0.6698 $150.7050
310+ $0.6482 $200.9420
400+ $0.6266 $250.6400
535+ $0.5618 $300.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess