EN
  • EN
  • DE

TLV70534YFPT

Part No TLV70534YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.4V 0.2A 4DSBGA / LDO Regulator Pos 3.4V 0.2A 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.4V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XFBGA, DSBGA
Manufacturer Package 4-DSBGA (0.8x0.8)
Win Source Part Number 797147-TLV70534YFPT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV705
Introduction Date November 15, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70534YFPT CAD Model

Description

Introducing the TLV70534YFPT Voltage Regulator by Texas Instruments

The TLV70534YFPT is a state-of-the-art, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This high-performance component is engineered to deliver a fixed output voltage of 3.4V with an impressive accuracy level, making it an ideal choice for sensitive applications that require a stable power supply.

With an input voltage range of 2.5V to 5.5V, the TLV70534YFPT offers designers the flexibility to use it in a variety of systems powered by different voltage sources, including standard 3.3V or 5V rails. This versatility is further enhanced by its ultra-low dropout performance, which ensures efficient operation even when the input-to-output voltage differential is minimal.

One of the defining features of the TLV70534YFPT is its compact, space-saving 4-pin DSBGA package. This tiny footprint makes it an excellent choice for space-constrained applications such as portable electronics, wearables, and Internet of Things (IoT) devices. Despite its small size, the TLV70534YFPT delivers a robust output current of up to 200 mA, providing ample power for a wide range of components.

The device boasts an array of protective features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application. These features, combined with a low quiescent current of just 25 µA, make the TLV70534YFPT an energy-efficient choice that can help extend battery life in portable applications.

Moreover, the TLV70534YFPT is characterized by its low-noise operation, which is critical for applications that are sensitive to power supply noise, such as RF and precision analog circuits. Engineers can also benefit from the high PSRR (Power Supply Rejection Ratio) of the device, which minimizes the impact of voltage fluctuations on the input side.

In summary, the TLV70534YFPT from Texas Instruments is a high-quality, reliable voltage regulator that combines efficiency, precision, and a small form factor. It is a perfect solution for designers looking to maintain a stable voltage in their electronic designs while optimizing for space and power consumption.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess