EN
  • EN
  • DE

TLV70712PDQNT

Part No TLV70712PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.36V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1109656-TLV70712PDQNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70712PDQNT CAD Model

Description

Overview of Texas Instruments TLV70712PDQNT

The Texas Instruments TLV70712PDQNT is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.2V. This compact and efficient device is ideal for powering sensitive electronics that require a stable and precise voltage supply. With its advanced features and robust design, the TLV70712PDQNT is perfect for a wide range of applications, including portable devices, wireless communication systems, and microcontroller-based systems.

Key Features

  • Fixed Output Voltage: Provides a stable 1.2V output, which is essential for ensuring the reliable operation of connected components.
  • High Accuracy: The output voltage is maintained with high precision, which is crucial for sensitive electronic circuits.
  • Low Dropout: The LDO can operate with a very small input-to-output differential, enabling it to function effectively even when the supply voltage is close to the output voltage.
  • Low Quiescent Current: Its design ensures minimal power consumption when in standby mode, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Thermal Shutdown Protection: The device includes built-in thermal protection to prevent damage from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Features overcurrent protection to safeguard the device and the load from excessive current conditions.
  • Small Package Size: Comes in a compact 6-pin X2SON package, which is advantageous for space-constrained applications.

Applications

The TLV70712PDQNT is versatile and can be used in a variety of applications. Some of the common uses include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth Modules
  • GPS Devices
  • Microcontroller Power Supplies
  • Wearable Electronics

Summary

In conclusion, the TLV70712PDQNT from Texas Instruments is an outstanding choice for applications requiring a reliable and precise 1.2V power supply. Its low dropout, high accuracy, and power-saving features, combined with thermal and overcurrent protection, make it a robust solution for a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6047 $51.3995
205+ $0.4962 $101.7210
315+ $0.4807 $151.4205
430+ $0.4652 $200.0360
560+ $0.4497 $251.8320
745+ $0.4032 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess