EN
  • EN
  • DE

TLV707185PDQNT

Part No TLV707185PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V
Dropout Voltage-Max 0.36V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1109660-TLV707185PDQNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV707185PDQNT CAD Model

Description

Introducing the TLV707185PDQNT Voltage Regulator by Texas Instruments

The TLV707185PDQNT from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise 1.85V output voltage. This regulator is an excellent choice for portable and space-constrained applications due to its compact size and high efficiency.

With an input voltage range of 2.5V to 6.5V, the TLV707185PDQNT can accommodate a variety of power sources, making it versatile for different system designs. The device is capable of providing an output current of up to 200 mA, which is suitable for powering small microcontrollers, sensors, and other low-power devices in your electronic projects.

The TLV707185PDQNT features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, maximizing battery life in portable applications. Additionally, the regulator offers excellent load and line transient response, maintaining a stable output voltage despite variations in input voltage or load current.

One of the key advantages of the TLV707185PDQNT is its low quiescent current, which is particularly important for battery-powered devices where power conservation is crucial. The device also includes a range of safety features such as over-current protection and thermal shutdown, which help protect your circuit from damage due to abnormal operating conditions.

The TLV707185PDQNT comes in a compact 5-pin SOT-23 package, which is easy to incorporate into a variety of PCB layouts. Its small footprint allows for high-density board designs without compromising on performance.

For applications requiring a stable and reliable power supply, the TLV707185PDQNT from Texas Instruments is an excellent choice. With its high efficiency, low dropout voltage, and robust protection features, this LDO voltage regulator ensures that your electronic devices operate smoothly and efficiently.

Key Features:

  • Output Voltage: 1.85V
  • Output Current: 200 mA
  • Input Voltage Range: 2.5V to 6.5V
  • Low Dropout Voltage
  • Low Quiescent Current
  • Over-Current Protection
  • Thermal Shutdown Protection
  • Compact 5-Pin SOT-23 Package

Whether you're designing a new portable device or looking to improve the power efficiency of an existing product, the TLV707185PDQNT is an ideal solution to meet your LDO voltage regulator needs.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7446 $52.1220
165+ $0.6110 $100.8150
255+ $0.5919 $150.9345
350+ $0.5728 $200.4800
455+ $0.5537 $251.9335
605+ $0.4964 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess