EN
  • EN
  • DE

TLV70719PDQNR

Part No TLV70719PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.9V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.9V
Dropout Voltage-Max 0.36V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.9V
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 111182-TLV70719PDQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70719PDQNR CAD Model

Description

Product Overview: Texas Instruments TLV70719PDQNR

The Texas Instruments TLV70719PDQNR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.9V with an input voltage range of 2.5V to 6.5V. This LDO is highly suitable for battery-powered applications due to its ultra-low quiescent current, contributing to extended battery life in portable devices.

The TLV70719PDQNR is part of the TLV707xx family that offers a variety of fixed output voltages, providing flexibility across different applications. This particular model is capable of sourcing up to 200mA of output current, making it ideal for powering microcontrollers, sensors, and other low-power ICs in a system.

With a dropout voltage of typically 250mV at 200mA, this regulator maintains efficient operation even at low input-to-output voltage differentials. Its high accuracy output voltage ensures reliable performance critical for sensitive electronic components.

Key features of the TLV70719PDQNR include:

  • Fixed 1.9V output voltage with high accuracy
  • Low dropout voltage: typically 250mV at 200mA load
  • Wide input voltage range from 2.5V to 6.5V
  • Low quiescent current: typically 34µA, ideal for battery-operated devices
  • Thermal shutdown and overcurrent protection for device safety
  • Stable with low ESR ceramic capacitors, reducing required board space
  • Small 1.2mm x 1.2mm X2SON package, suitable for space-constrained applications

The TLV70719PDQNR also offers excellent load and line transient response, ensuring stable operation during sudden changes in load or input voltage. The device is characterized for operation over a temperature range of –40°C to +125°C, which allows for use in a wide range of environments and applications.

In summary, the TLV70719PDQNR from Texas Instruments is a reliable and efficient solution for power management in compact, power-sensitive applications. Its low quiescent current, high accuracy, and robust protection features make it a versatile choice for designers looking to optimize power consumption and performance in their products.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1299 $50.0115
940+ $0.1066 $100.2040
1,455+ $0.1032 $150.1560
2,005+ $0.0999 $200.2995
2,590+ $0.0966 $250.1940
3,465+ $0.0866 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess