EN
  • EN
  • DE

TLV7081YKAR

Part No TLV7081YKAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description NANOPOWER MICROPACKAGE LOW-VOLTA  /  Comparator General Purpose Open Drain 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 10mV
Current - Input Bias (Max) 3pA
Current - Output (Typ) 45mA
Current - Quiescent (Max) 470nA
CMRR, PSRR (Typ) 75dB PSRR
Propagation Delay (Max) 4µs
Hysteresis 10mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-XFBGA, DSBGA
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA
Base Product Number TLV7081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50205-2,296-50205-1,296-50205-6
Standard Package 3,000
Win Source Part Number 970386-TLV7081YKAR
Ultra Librarian 3D Model Ultra Librarian TLV7081YKAR CAD Model

Description

The TLV7081YKAR is a high-precision, nanopower comparator from Texas Instruments (TI), designed for a vast array of applications that require low power consumption and high accuracy. This device is particularly suitable for battery-powered systems and portable applications due to its ultra-low power requirements.

With a quiescent current of just 335 nA, the TLV7081YKAR stands out for its energy efficiency, making it an ideal choice for systems where battery life is critical. Despite its low power consumption, the device does not compromise on performance. It offers a fast propagation delay of 20 µs, ensuring timely response in applications that demand quick signal processing.

The TLV7081YKAR operates over a wide supply voltage range from 1.6 V to 6.5 V, providing designers with the flexibility to use it in various voltage environments. This feature is particularly beneficial in situations where the supply voltage may vary, such as with multi-cell battery configurations or energy harvesting applications.

TI has equipped the TLV7081YKAR with a push-pull output stage. This allows the comparator to directly drive loads and eliminates the need for an external pull-up resistor, simplifying design and saving board space. The device also includes an internal hysteresis which helps to prevent oscillation and ensures stable operation.

The TLV7081YKAR is offered in a tiny, space-saving 5-pin SC-70 package, making it an excellent choice for space-constrained applications. Moreover, its operating temperature range of -40°C to +125°C guarantees reliable performance in a broad range of environmental conditions, from industrial to automotive settings.

Overall, the TLV7081YKAR from Texas Instruments is a robust, versatile, and energy-efficient solution for a wide range of applications where precision and low power are paramount. Its ease of use, combined with high performance, makes it a go-to comparator for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6821 $51.1575
180+ $0.5597 $100.7460
280+ $0.5422 $151.8160
385+ $0.5247 $202.0095
495+ $0.5072 $251.0640
660+ $0.4548 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess