EN
  • EN
  • DE

TLV71328PDBVR

Part No TLV71328PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.57V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.246V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 134732-TLV71328PDBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71328PDBVR CAD Model

Description

Overview of TLV71328PDBVR from Texas Instruments

The TLV71328PDBVR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This particular LDO is engineered to provide a stable and reliable power supply for a wide range of applications, including portable and battery-powered devices, microcontrollers, and analog circuits. With its compact SOT-23-5 package, the TLV71328PDBVR is an excellent choice for space-constrained applications.

Key Features

  • Output Voltage: The TLV71328PDBVR provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring the output voltage remains stable under varying conditions.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a regulated output even when the supply voltage is close to the output voltage, maximizing battery life.
  • Current Capability: It can supply up to 150mA of output current, which is sufficient for a variety of low-power applications.
  • Power-Saving: The device features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Overcurrent and Overtemperature Protection: The TLV71328PDBVR includes built-in protection features to safeguard the device and the load from adverse conditions.

Applications

The versatile nature of the TLV71328PDBVR allows it to be used in a multitude of applications, including:

  • Mobile Phones
  • Wireless Modules
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Smart Sensors
  • Power Management for DSPs, MCUs, and FPGAs

Quality and Reliability

TI's commitment to quality ensures that the TLV71328PDBVR LDO voltage regulator meets the highest standards of performance and reliability. Each device is rigorously tested to ensure it meets TI's stringent specifications, providing designers with confidence in their power supply designs.

For designers looking for a reliable, efficient, and compact power solution, the TLV71328PDBVR from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2529 $50.5800
485+ $0.2075 $100.6375
750+ $0.2010 $150.7500
1,030+ $0.1945 $200.3350
1,330+ $0.1881 $250.1730
1,780+ $0.1686 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess