EN
  • EN
  • DE

TLV71333PDBVT

Part No TLV71333PDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.54V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.23V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 140046-TLV71333PDBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71333PDBVT CAD Model

Description

The TLV71333PDBVT by Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for applications requiring low voltage noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current. This regulator is ideal for powering sensitive analog and RF circuitry in a variety of devices such as wearables, smartphones, and medical equipment.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for a wide range of low-voltage electronics.
  • High Accuracy: With an output voltage accuracy of ±1%, the TLV71333PDBVT ensures reliable and consistent performance for critical applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it efficient for battery-powered devices.
  • Power Supply Rejection Ratio (PSRR): It boasts an impressive PSRR of 65 dB at 1 kHz, which helps to filter out power supply noise and provide a clean voltage supply.
  • Low Quiescent Current: The device features a low quiescent current of typically 31 µA, which is advantageous for extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the downstream circuitry from damage due to excessive heat or current.
  • Small Package Size: The TLV71333PDBVT comes in a small SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

The TLV71333PDBVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless modules and RF systems
  • Healthcare devices like portable medical monitors
  • Smartphone accessories
  • Wearable technology
  • Analog and digital sensor systems

Overall, the TLV71333PDBVT from Texas Instruments is a robust, high-quality LDO voltage regulator that provides stable power supply with its excellent line and load regulation capabilities. Its compact form factor and low power consumption make it an excellent choice for designers looking to optimize their power management solutions in small, energy-sensitive applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0969 $50.3880
1,105+ $0.0908 $100.3340
1,710+ $0.0878 $150.1380
2,455+ $0.0816 $200.3280
3,185+ $0.0786 $250.3410
3,975+ $0.0755 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,902 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess