EN
  • EN
  • DE

TLV717285PDQNT

Part No TLV717285PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A 4X2SON / LDO Regulator Pos 2.85V 0.15A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 55μA
PSRR 70dB ~ 43dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797162-TLV717285PDQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV717285PDQNT
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV717285PDQNT CAD Model

Description

The TLV717285PDQNT is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 2.85V, which is suitable for powering a wide range of low-voltage circuits and components.
  • High Accuracy: With an output voltage accuracy of ±1%, the TLV717285PDQNT ensures precise voltage levels for critical applications.
  • Low Dropout: The low dropout voltage of the TLV717285PDQNT minimizes the difference between the input and output voltages, enhancing efficiency and allowing operation with very low headroom.
  • Current Capacity: It can deliver up to 150mA of continuous output current, catering to the needs of various low-power devices.
  • Stability: The regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR) and compact size, making it ideal for space-constrained applications.
  • Power Supply Rejection Ratio (PSRR): With excellent PSRR characteristics, the TLV717285PDQNT effectively suppresses variations in the input voltage, providing a more stable output.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Package: It comes in a compact 5-pin SOT-23 package, which is widely used and favored for its small footprint on PCBs.

Applications:

The TLV717285PDQNT is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power supplies

In conclusion, the TLV717285PDQNT from Texas Instruments is a reliable and efficient solution for applications requiring a stable and accurate power supply. Its combination of low dropout, high accuracy, and thermal protection makes it a robust choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7338 $51.3660
170+ $0.6021 $102.3570
260+ $0.5833 $151.6580
355+ $0.5645 $200.3975
460+ $0.5457 $251.0220
615+ $0.4892 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess