EN
  • EN
  • DE

TLV7211IDBVR

Part No TLV7211IDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP R-R IN/P-P OUT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 15 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033179-TLV7211IDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7211IDBVR CAD Model

Description

The TLV7211IDBVR from Texas Instruments is a high-performance, low-power, rail-to-rail output, single comparator that is designed to operate over a wide range of supply voltages. With its tiny SOT-23-5 package, this component is ideal for space-constrained applications that require precision and power efficiency.

Key Features

  • Wide Supply Voltage Range: The device can operate from 2.7V to 18V, making it versatile for both low and high-voltage applications.
  • Low Power Consumption: It consumes minimal power, with a typical quiescent current of 40 µA, which is crucial for battery-powered and portable devices.
  • Rail-to-Rail Output: The comparator can drive the output to either rail, providing maximum output swing and improved signal integrity.
  • Fast Response Time: A typical response time of 4.5 µs ensures quick and accurate comparisons, which is vital for time-sensitive applications.
  • Push-Pull Output Stage: This feature eliminates the need for a pull-up resistor and allows for direct interfacing with TTL, CMOS, and other logic levels.
  • Single Supply Operation: Designed for single supply operation, it simplifies the power supply design by eliminating the need for a dual supply.

Applications

The TLV7211IDBVR is suitable for a wide array of applications, including:

  • Battery-powered devices
  • Threshold detectors/zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Notebook computers
  • Alarm and monitoring systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TLV7211IDBVR is no exception, and it is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and Texas Instruments' rigorous testing procedures, this comparator is built to perform consistently over its intended lifespan.

Ordering Information

To order the TLV7211IDBVR or to obtain more information, visit the Texas Instruments website or contact an authorized distributor. Ensure you refer to the latest datasheets for the most detailed specifications and application notes.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $2.9245
NEC
Lowest to $1.5246
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9374 $51.5570
135+ $0.7691 $103.8285
205+ $0.7451 $152.7455
280+ $0.7211 $201.9080
360+ $0.6970 $250.9200
485+ $0.6249 $303.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,404 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess