EN
  • EN
  • DE

TLV74033PDQNR

Part No TLV74033PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC OPAMP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.5V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 80 µA
PSRR 67dB ~ 32dB (100Hz ~ 1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV74033PDQNRTR
Standard Package 3,000
Win Source Part Number 963584-TLV74033PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV74033PDQNR CAD Model

Description

Introducing the TLV74033PDQNR LDO Voltage Regulator from Texas Instruments

The TLV74033PDQNR is a state-of-the-art, low-dropout (LDO) voltage regulator, expertly crafted by Texas Instruments to deliver high performance in a compact package. This high-quality component is designed to maintain a steady 3.3V output voltage, which is crucial for powering sensitive electronic circuits that require a stable power supply for optimal functionality.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, ideal for a wide range of applications in modern electronics.
  • High Accuracy: With an outstanding load and line regulation, the TLV74033PDQNR ensures a consistent output even under varying input conditions and load demands.
  • Low Dropout: The LDO's low dropout voltage allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Current Rating: It can deliver up to 150 mA of continuous output current, suitable for powering small to medium-sized loads.
  • Thermal Performance: The device comes in a thermally efficient 2x2mm SON-6 package, which helps in maintaining optimal operating temperatures.
  • Stability: The TLV74033PDQNR maintains stability with ceramic capacitors, ensuring reliable performance and simplifying the design process.
  • Power Supply Rejection Ratio (PSRR): With excellent PSRR characteristics, the regulator suppresses variations in the input voltage, providing a cleaner output voltage.

Applications

The TLV74033PDQNR is adept at powering a multitude of devices, including microcontrollers, sensors, and RF components. It's particularly well-suited for battery-powered equipment, portable electronics, and any application where energy efficiency and space constraints are primary considerations.

Quality and Reliability

As with all Texas Instruments products, the TLV74033PDQNR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing for industrial, commercial, or consumer markets, this LDO voltage regulator is an excellent choice for a stable and efficient power solution.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0320 $50.0800
3,335+ $0.0300 $100.0500
5,175+ $0.0290 $150.0750
7,410+ $0.0270 $200.0700
9,620+ $0.0260 $250.1200
12,000+ $0.0250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246,550 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess