EN
  • EN
  • DE

TLV803EC29DBZR

Part No TLV803EC29DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3  /  Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 6.5ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TLV803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EC29DBZRDKR,296-TLV803EC29DBZRCT,296-TLV803EC29DBZRTR
Standard Package 3,000
Win Source Part Number 1154315-TLV803EC29DBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EC29DBZR CAD Model

Description

Overview of Texas Instruments TLV803EC29DBZR Voltage Supervisor

The Texas Instruments TLV803EC29DBZR is a precision voltage supervisor designed to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This component is crucial for systems that require a stable and accurate monitoring of the supply voltage to prevent data corruption, erratic behavior, or damage to the electronic circuitry during power fluctuations, brownouts, or power-up conditions.

Key Features

  • Supply Voltage Monitoring: The TLV803EC29DBZR actively monitors the supply voltage (V<sub>CC) and keeps a watchful eye on the system's power integrity. It has a fixed-sense threshold voltage of 2.93V, which is suitable for 3V to 3.3V powered systems.
  • Reset Output: Upon detecting an out-of-tolerance voltage condition, it asserts a reset signal that remains active until the V<sub>CC returns to an acceptable level, ensuring the system has adequate time to return to a stable state before resuming operation.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for power-sensitive applications, minimizing the impact on the overall power budget of the system.
  • High Accuracy: The voltage threshold accuracy is ±1.5%, providing precise monitoring which is essential for reliable system operation.
  • Small Form Factor: The compact SOT-23 package is space-efficient, making it ideal for use in space-constrained applications.

Applications

The TLV803EC29DBZR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive electronics
  • Data storage systems
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV803EC29DBZR is no exception. It is built to meet high standards, ensuring long-term reliability for critical applications where consistent performance is non-negotiable.

In summary, the TLV803EC29DBZR from Texas Instruments is a robust and reliable solution for voltage supervision in electronic systems. Its precision, low power consumption, and small footprint make it an ideal choice for a variety of applications that require accurate and dependable monitoring of the power supply voltage.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2583 $50.3685
475+ $0.2120 $100.7000
735+ $0.2053 $150.8955
1,010+ $0.1987 $200.6870
1,305+ $0.1921 $250.6905
1,745+ $0.1722 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,227 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess