EN
  • EN
  • DE

TLV803RDBZT

Part No TLV803RDBZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISR 2.64V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109763-TLV803RDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV803RDBZT CAD Model

Description

Overview of Texas Instruments TLV803RDBZT

The Texas Instruments TLV803RDBZT is a highly accurate voltage supervisor designed to maintain system integrity by monitoring the supply voltage in digital systems. It is ideal for a wide range of applications, including portable electronics, microcontrollers, and systems that require voltage monitoring for reliable operation.

Key Features

  • Voltage Supervision: The TLV803RDBZT offers precise monitoring of the supply voltage, ensuring that the system operates within the desired voltage range. This is crucial for preventing data corruption and ensuring the longevity of the electronic components.
  • Reset Output: The device generates a reset signal when the monitored voltage drops below the threshold level. This reset signal can be used to reboot the system or to bring it back to a known state, thus enhancing system reliability.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TLV803RDBZT consumes minimal power, making it suitable for battery-operated devices.
  • Adjustable Threshold: The voltage threshold level is adjustable, providing flexibility to work with various system requirements and ensuring compatibility with different supply voltages.
  • Compact Package: The device is available in a small, surface-mount package, which is ideal for space-constrained applications.

Applications

The TLV803RDBZT is versatile and can be used across a broad spectrum of applications, including:

  • Microcontroller systems
  • Portable and battery-powered devices
  • Industrial controls
  • Automotive electronics
  • Medical equipment

Reliability and Performance

With Texas Instruments' reputation for quality, the TLV803RDBZT is manufactured to meet high standards of reliability and performance. Its voltage supervision capabilities make it an essential component for systems that cannot afford to experience unexpected outages or resets due to power fluctuations. By integrating this voltage supervisor into your design, you can ensure a more robust and dependable system operation.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0680 $53.4000
115+ $0.8763 $100.7745
180+ $0.8490 $152.8200
245+ $0.8216 $201.2920
315+ $0.7942 $250.1730
425+ $0.7120 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess