EN
  • EN
  • DE

TLV9022QPWRQ1

Part No TLV9022QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE, 1.65-V TO 5.5-V, PRE / Comparator General Purpose Open-Drain, Rail-to-Rail 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 100ns
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV9022QPWRQ1DKR,296-TLV9022QPWRQ1TR,296-TLV9022QPWRQ1CT
Standard Package 2,000
Win Source Part Number 1319861-TLV9022QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9022QPWRQ1 CAD Model

Description

The TLV9022QPWRQ1 from Texas Instruments is a precision dual open-drain comparator with rail-to-rail inputs and outputs. It operates from a single supply voltage of 1.65 V to 5.5 V and has a typical input offset voltage of 1.5 mV at 5 V. The TLV9022QPWRQ1 has a typical propagation delay of 100 ns and a typical quiescent current of 30 µA. It is available in an 8-pin TSSOP package.

The TLV9022QPWRQ1 is ideal for a wide range of applications, including:

Window comparators Level detectors Zero-crossing detectors Peak detectors Phase detectors Voltage-to-frequency converters Current-to-frequency converters Schmitt triggers The TLV9022QPWRQ1 is AEC-Q100 qualified for use in automotive applications.

Here is a more detailed description of some of the key features and benefits of the TLV9022QPWRQ1:

Rail-to-rail inputs and outputs: The TLV9022QPWRQ1 has rail-to-rail inputs and outputs, which means that it can compare and output voltages that are equal to or within a few millivolts of the supply voltage. This makes it ideal for use in applications where the input and output voltages may vary over a wide range. High precision: The TLV9022QPWRQ1 has a typical input offset voltage of 1.5 mV at 5 V. This high precision makes it ideal for applications where accurate voltage comparisons are required. Fast response time: The TLV9022QPWRQ1 has a typical propagation delay of 100 ns. This fast response time makes it ideal for applications where high-speed comparisons are required. Low power consumption: The TLV9022QPWRQ1 has a typical quiescent current of 30 µA. This low power consumption makes it ideal for battery-powered applications. AEC-Q100 qualification: The TLV9022QPWRQ1 is AEC-Q100 qualified for use in automotive applications. This qualification ensures that the TLV9022QPWRQ1 can withstand the harsh environmental conditions found in automotive applications. Overall, the TLV9022QPWRQ1 is a versatile and high-performance dual open-drain comparator that is ideal for a wide range of applications.

Here are some examples of how the TLV9022QPWRQ1 can be used:

In a window comparator circuit, the TLV9022QPWRQ1 can be used to compare the input voltage to two reference voltages. If the input voltage is within the two reference voltages, the output of the TLV9022QPWRQ1 will be high. Otherwise, the output of the TLV9022QPWRQ1 will be low. In a level detector circuit, the TLV9022QPWRQ1 can be used to detect when the input voltage crosses a certain threshold voltage. If the input voltage crosses the threshold voltage, the output of the TLV9022QPWRQ1 will change state. In a zero-crossing detector circuit, the TLV9022QPWRQ1 can be used to detect when the input voltage crosses zero volts. This can be used to synchronize circuits with the AC power line. In a peak detector circuit, the TLV9022QPWRQ1 can be used to detect the peak voltage of a signal. This can be used to measure the amplitude of a signal or to detect the presence of a pulse. In a phase detector circuit, the TLV9022QPWRQ1 can be used to detect the phase difference between two signals. This can be used to synchronize circuits or to measure the phase shift of a signal through a circuit. In a voltage-to-frequency converter circuit, the TLV9022QPWRQ1 can be used to convert a voltage signal to a frequency signal. This can be used to measure the voltage of a battery or to generate a clock signal. In a current-to-frequency converter circuit, the TLV9022QPWRQ1 can be used to convert a current signal to a frequency signal. This can be used to measure the current flow through a circuit or to generate a clock signal. In a Schmitt trigger circuit, the TLV9022QPWRQ1 can be used to create a hysteresis effect. This can be used to debounce switches or to create a square wave signal.  

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9538 $50.2146
42+ $2.4236 $101.7912
64+ $2.3479 $150.2656
89+ $2.2722 $202.2258
114+ $2.1964 $250.3896
153+ $1.9692 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess