EN
  • EN
  • DE

TLV9032QDRQ1

Part No TLV9032QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE, 1.65-V TO 5.5-V, PRE  /  Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 150ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV9032QDRQ1CT,296-TLV9032QDRQ1DKR,296-TLV9032QDRQ1TR
Standard Package 2,500
Win Source Part Number 1141747-TLV9032QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9032QDRQ1 CAD Model

Description

The TLV9032QDRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier that is designed to meet the rigorous standards of automotive applications. This op-amp features a dual-channel configuration and is optimized for low-voltage operation, making it an ideal choice for a wide range of automotive electronics, including sensor interfaces, power management systems, and audio processing circuits.

Key Features

  • Supply Voltage Range: The device operates from a supply voltage range of 1.8V to 5.5V, allowing for flexible integration into automotive power systems.
  • Low Input Offset Voltage: It boasts a low input offset voltage, which enhances measurement accuracy and system performance.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the TLV9032QDRQ1 is capable of withstanding extreme automotive environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical in battery-powered automotive applications.
  • EMI and RFI Rejection: It features excellent electromagnetic interference (EMI) and radio-frequency interference (RFI) rejection, ensuring reliable operation in the presence of noise.

Applications

  • Automotive sensor signal conditioning
  • Powertrain systems
  • Infotainment and audio systems
  • Battery management systems
  • Electronic control units (ECUs)

Quality and Reliability

The TLV9032QDRQ1 is AEC-Q100 qualified, reflecting its compliance with automotive reliability standards. Texas Instruments' commitment to quality ensures that this operational amplifier delivers consistent performance and longevity in the demanding automotive sector.

Package and Availability

This operational amplifier is available in an 8-pin SOIC package, making it compatible with standard PCB layouts. Its compact form factor allows for space-efficient designs without sacrificing performance. For detailed specifications and purchasing options, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3103 $50.8266
53+ $1.8957 $100.4721
82+ $1.8364 $150.5848
113+ $1.7772 $200.8236
146+ $1.7180 $250.8280
195+ $1.5402 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,086 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess