EN
  • EN
  • DE

TLV9062IDDFR

Part No TLV9062IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT TSOT23-8  /  CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 300 µV
Current - Supply 538µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number TLV9062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9062IDDFRDKR,296-TLV9062IDDFRCT,296-TLV9062IDDFRTR
Standard Package 3,000
Win Source Part Number 959202-TLV9062IDDFR
Ultra Librarian 3D Model Ultra Librarian TLV9062IDDFR CAD Model

Description

The Texas Instruments TLV9062IDDFR is a high-performance, dual-operational amplifier that is part of the TLV906x family. This device is designed to offer a balance of speed, power, and precision, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Power Efficiency: The TLV9062IDDFR operates at a low supply voltage range from 1.8V to 5.5V, ensuring efficient power consumption across various applications.
  • High Bandwidth: With a bandwidth of 10MHz, this operational amplifier provides fast settling times and is capable of handling high-speed signal processing tasks.
  • Low Noise: It exhibits low noise density (11nV/√Hz at 1kHz), which makes it ideal for applications requiring high signal integrity, such as audio amplifiers and active filters.
  • Rail-to-Rail Output: The TLV9062IDDFR features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Robust Design: The operational amplifier is designed with built-in ESD protection and has passed rigorous testing for stability and reliability under various conditions.

Package and Temperature Range

The TLV9062IDDFR comes in a compact 8-pin X2SON package, which is suitable for space-constrained applications. It is also specified for operation from -40°C to +125°C, accommodating a broad range of temperature environments.

Applications

This versatile op-amp can be used in a variety of circuits and systems, including:

  • ADC Buffer
  • Signal Conditioning
  • Active Filters
  • Audio Processing
  • Test and Measurement Equipment
  • Power Supply Control
  • Automotive Infotainment and Sensor Interfaces

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TLV9062IDDFR is no exception and is backed by comprehensive technical support and documentation available on the Texas Instruments website. Customers can access a wealth of resources including datasheets, reference designs, and application notes to facilitate the integration of this op-amp into their designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,170 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess