EN
  • EN
  • DE

TLV9354QPWRQ1

Part No TLV9354QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP  /  General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 350 µV
Current - Supply 650µA (x4 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9354QPWRQ1DKR,296-TLV9354QPWRQ1CT,296-TLV9354QPWRQ1TR
Standard Package 3,000
Win Source Part Number 976066-TLV9354QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9354QPWRQ1 CAD Model

Description

Product Overview: TLV9354QPWRQ1

The TLV9354QPWRQ1 is a high-performance, automotive-grade operational amplifier designed and manufactured by Texas Instruments (TI). This device is a part of TI's extensive range of amplifiers that cater to the demanding requirements of automotive applications. The TLV9354QPWRQ1 offers a unique blend of features that make it ideal for sensor signal conditioning, power supply control, and other applications requiring a robust operational amplifier with a wide operating temperature range.

Key Features

  • Operational Range: The TLV9354QPWRQ1 is designed to operate over a wide supply voltage range, typically from 4.5V to 36V, which allows it to function in various automotive power environments.
  • Temperature Resilience: With an extended temperature range of -40°C to +125°C, this op-amp is suitable for the harsh conditions found in automotive applications.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for always-on and battery-powered applications where power efficiency is critical.
  • Electromagnetic Interference (EMI) Rejection: It includes an EMI rejection filter that ensures stable performance in environments with high electromagnetic disturbances.
  • Robust Output Drive: The TLV9354QPWRQ1 can deliver a high output current, which is beneficial for driving heavy loads or for applications requiring high output swing.

Applications

The versatility of the TLV9354QPWRQ1 makes it suitable for a wide array of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • Powertrain Systems
  • Electronic Control Units (ECUs)
  • Automotive Sensor Interfaces
  • Battery Management Systems

Quality and Reliability

As an automotive-qualified product, the TLV9354QPWRQ1 meets the stringent quality standards required for automotive components. It is qualified under AEC-Q100, which is a critical stress test qualification for automotive integrated circuits. This ensures that the device is reliable and can withstand the long-term rigors of automotive operation.

Packaging

The TLV9354QPWRQ1 is offered in a TSSOP-14 (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs and is suitable for automated assembly processes used in high-volume automotive manufacturing.

With its robust design, wide operating range, and energy efficiency, the TLV9354QPWRQ1 from Texas Instruments stands as a compelling choice for designers seeking a dependable operational amplifier for their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess