EN
  • EN
  • DE

TLVH431QDBVTG4

Part No TLVH431QDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5 / V-Ref Adjustable 1.24V to 18V 80mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797170-TLVH431QDBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLVH431
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLVH431QDBVTG4 CAD Model

Description

The TLVH431QDBVTG4 is a low-voltage, high-precision adjustable shunt regulator from Texas Instruments. This versatile component is designed to maintain accurate voltage regulation across a wide range of applications, making it an ideal choice for power supplies, battery-operated devices, and other electronic systems that require a stable voltage reference.

Key Features:

  • Adjustable Output Voltage: The TLVH431QDBVTG4 offers an output voltage range from 1.24V to 18V, which can be set with external resistors. This flexibility allows designers to tailor the output voltage to meet the specific needs of their application.
  • Low Voltage Operation: It operates at a minimum cathode voltage of 1.24V, suitable for low-voltage applications and compatible with modern low-power electronics.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C, this device provides stable voltage regulation over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Operational Current: The TLVH431QDBVTG4 features a low operational current, which enhances its suitability for battery-powered devices by extending battery life.
  • Surface-Mount Package: The device comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Portable electronics
  • Automotive systems
  • Voltage monitoring

The TLVH431QDBVTG4 is manufactured by Texas Instruments, a leader in the semiconductor industry, known for its high-quality products and innovative solutions. With its combination of low-voltage operation, high precision, and adjustable output, this shunt regulator is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess