EN
  • EN
  • DE

TM4C1232C3PMIR

Part No TM4C1232C3PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 32KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797195-TM4C1232C3PMIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1232C3PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1232C3PMIR CAD Model

Description

The TM4C1232C3PMIR is a high-performance microcontroller from Texas Instruments, designed for a wide range of applications that demand reliable operation, robust communication features, and advanced integration. This microcontroller is part of the Tiva™ C Series, which is renowned for its innovative ARM® Cortex®-M4F based microcontrollers.

Key Features

  • Core: ARM® Cortex®-M4F Processor that delivers exceptional computing power and supports floating-point operations, enhancing the capability to handle complex computations and control algorithms.
  • Frequency: Operates at a maximum frequency of up to 80 MHz, providing a perfect balance between power consumption and processing speed.
  • Flash Memory: Comes with 32KB of flash memory, offering ample space for program storage and facilitating efficient in-system programming and updates.
  • RAM: Equipped with 12KB of SRAM, allowing for efficient data handling and multitasking.
  • Communication Interfaces: Features a variety of communication protocols including I2C, SPI, UARTs, and USB, making it highly adaptable for various communication requirements.
  • GPIO: Provides numerous General-Purpose Input/Output pins for interfacing with external peripherals and devices.
  • ADC: Includes a 12-bit Analog-to-Digital Converter with multiple channels, enabling precise measurement of analog signals.
  • Timers: Contains a mix of 16-bit and 32-bit timers, which are essential for tasks that require precise timing and PWM generation.
  • Power Management: Advanced power management features support different power modes to minimize energy consumption during idle or low-power states.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The TM4C1232C3PMIR is ideal for a multitude of applications, including but not limited to industrial control systems, home automation, automotive and transportation systems, medical devices, and embedded audio applications. Its robust feature set and extensive communication options make it a versatile choice for designers and engineers looking to create sophisticated and reliable systems.

Quality and Reliability

As with all Texas Instruments products, the TM4C1232C3PMIR is manufactured to the highest quality standards, ensuring high reliability and performance. Its industrial temperature range capability and robust feature set make it a go-to choice for applications requiring long-term stability and consistent operation.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8106 $53.4318
7+ $14.6138 $102.2966
11+ $14.1571 $155.7281
15+ $13.7004 $205.5060
19+ $13.2438 $251.6322
26+ $11.8737 $308.7162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess