EN
  • EN
  • DE

TM4C1233H6PGEI

Part No TM4C1233H6PGEI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TM4C1233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -296-35820,-296-35820-ND,296-35820,-TM4C1233H6PGEI-ND
Standard Package 60
Win Source Part Number 1003388-TM4C1233H6PGEI
Ultra Librarian 3D Model Ultra Librarian TM4C1233H6PGEI CAD Model

Description

The TM4C1233H6PGEI is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments designed for a broad range of applications, including industrial control, automotive, and connectivity solutions. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance and integration features.

Key Features

  • Core: ARM Cortex-M4F Processor with a floating-point unit (FPU) operating at up to 80 MHz.
  • Memory: Features 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and software.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, UARTs, and USB, enabling versatile connectivity options.
  • GPIO: Offers up to 43 General Purpose Input/Output (GPIO) pins for interfacing with sensors, actuators, and other electronic components.
  • Advanced Timer Features: Equipped with multiple timers, including PWM outputs for precise control over motor functions and other time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): 12-bit ADCs with sample and hold capabilities for accurate analog signal measurement.
  • Robust Security: Comes with security features like hardware encryption and a random number generator to ensure secure data transactions.
  • Low Power Consumption: Designed with power-saving modes for energy-efficient operation in battery-powered and portable devices.
  • Package: Available in a 144-LQFP (Low-profile Quad Flat Package) for a compact footprint on printed circuit boards.

Applications

The TM4C1233H6PGEI microcontroller is suitable for a wide array of applications due to its powerful ARM Cortex-M4F core and extensive set of peripherals. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Smart home devices and IoT (Internet of Things) solutions
  • Data acquisition systems
  • Embedded audio and voice recognition systems
  • Medical devices and healthcare equipment

With its combination of performance, connectivity, and security, the TM4C1233H6PGEI microcontroller is a reliable choice for engineers and developers looking to create sophisticated and efficient systems in a variety of markets.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9050 $59.5250
11+ $9.7682 $107.4502
16+ $9.4630 $151.4080
22+ $9.1577 $201.4694
29+ $8.8525 $256.7225
38+ $7.9367 $301.5946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess