EN
  • EN
  • DE

TM4C123BH6ZRBI

Part No TM4C123BH6ZRBI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 120
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 157-VFBGA
Supplier Device Package 157-BGA Microstar Junior (9x9)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TEXTISTM4C123BH6ZRBI,-TM4C123BH6ZRBI-ND,2156-TM4C123BH6ZRBI,-296-35839-ND,-296-35839,296-35839
Standard Package 260
Win Source Part Number 1203663-TM4C123BH6ZRBI
Ultra Librarian 3D Model Ultra Librarian TM4C123BH6ZRBI CAD Model

Description

The TM4C123BH6ZRBI is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed for a broad range of applications. This microcontroller is part of the Tiva™ C Series, which is well-regarded for its robust performance, connectivity features, and power efficiency.

Key Features

  • Core: The device is built around a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) which operates at speeds up to 80 MHz, delivering exceptional computing power and efficiency.
  • Memory: It comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • Communication: The microcontroller offers a range of communication interfaces including USB 2.0 Full-Speed Device/Host/OTG, UARTs, SSI/SPI, I2C, and CAN for versatile connectivity options.
  • GPIO: With up to 43 general-purpose I/O (GPIO) pins, it provides flexibility in peripheral and device control.
  • Timers: It features a wide array of timers including six 32-bit and six 16-bit timers, as well as PWM outputs for precise timing and control tasks.
  • Analog: The TM4C123BH6ZRBI includes analog capabilities such as 12-bit ADCs with sample rates up to 1 MSPS, and analog comparators, supporting sophisticated analog functionalities.
  • Power Management: The device has integrated power management that supports a range of power-saving modes, enabling energy-efficient operation for battery-powered and power-sensitive applications.

Applications

This microcontroller is suitable for a diverse array of applications, such as industrial control systems, home and building automation, automotive and transportation systems, consumer electronics, and healthcare devices. Its robust set of peripherals and interfaces make it ideal for interfacing with sensors, actuators, communication modules, and human-machine interfaces.

Development Support

Developers can take advantage of Texas Instruments' comprehensive development ecosystem, which includes development kits, software libraries, and support tools to accelerate the design and development process. The TM4C123BH6ZRBI is supported by the TivaWare™ software suite, which provides a rich set of drivers and middleware to streamline application development.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6380 $62.5520
8+ $12.8312 $102.6496
13+ $12.4303 $161.5939
17+ $12.0293 $204.4981
22+ $11.6283 $255.8226
29+ $10.4254 $302.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess