EN
  • EN
  • DE

TM4C123GH6PMI7

Part No TM4C123GH6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number Q13579753, -TM4C123GH6PMI7-NDR, TM4C123GH6PMI7-CRL, 296-44987, TM4C123GH6PMI7-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900318-TM4C123GH6PMI7
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMI7 CAD Model

Description

The TM4C123GH6PMI7 is a high-performance ARM Cortex-M4F-based microcontroller (MCU) produced by Texas Instruments, designed to cater to a broad range of applications including industrial control, automotive systems, home automation, and portable electronics. This microcontroller is well-suited for applications requiring a balance of power efficiency, processing capabilities, and advanced communication features.

Key Features

  • Core: ARM Cortex-M4F with a floating-point unit (FPU) operating at up to 80 MHz, which provides efficient computation for math-intensive applications.
  • Memory: Features 256KB of flash memory for code storage and 32KB of SRAM for data, ensuring ample space for complex programs and real-time data processing.
  • Communication: Equipped with a range of communication peripherals including I2C, SPI, UARTs, USB, CAN, and SSI, allowing for versatile connectivity options.
  • Timers and PWM: Comes with a rich set of timers, including general-purpose timers, wide timers, and PWM modules for precise timing and control operations.
  • Analog: Contains analog peripherals, such as ADCs with 12-bit resolution and analog comparators, facilitating accurate sensor interfacing and analog signal processing.
  • GPIO: Offers an extensive array of General-Purpose Input/Output (GPIO) pins with configurable pull-up/pull-down resistors, open-drain, and push-pull features.
  • Power Management: Includes integrated power management controls to optimize power consumption during various modes of operation.

Applications

The versatility of the TM4C123GH6PMI7 microcontroller makes it ideal for an array of applications, including:

  • Industrial automation and control systems
  • Automotive engine management and dashboard systems
  • Robotics and motion control
  • Smart home devices and home automation
  • Portable medical devices and health monitoring systems
  • Internet of Things (IoT) devices and gateways

Development Support

Texas Instruments provides comprehensive development support for the TM4C123GH6PMI7 MCU with software libraries, development kits, and the TivaWare™ for C Series software suite, which includes peripheral drivers, middleware, and example applications to jumpstart the development process.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1633 $72.4899
6+ $19.8263 $118.9578
8+ $19.2068 $153.6544
11+ $18.5872 $204.4592
14+ $17.9676 $251.5464
19+ $16.1089 $306.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,748 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess