EN
  • EN
  • DE

TM4C1290NCZADT3

Part No TM4C1290NCZADT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Base Product Number TM4C1290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-37947
Standard Package 184
Win Source Part Number 1232659-TM4C1290NCZADT3
Ultra Librarian 3D Model Ultra Librarian TM4C1290NCZADT3 CAD Model

Description

Product Overview: TM4C1290NCZADT3

The TM4C1290NCZADT3 is a high-performance microcontroller from Texas Instruments, designed to address the complex demands of modern embedded systems. This microcontroller is part of the Tiva™ C Series, which is renowned for its advanced connectivity features, robust performance, and extensive integration.

Key Features

  • Core: The TM4C1290NCZADT3 is built on an ARM® Cortex™-M4F core, which operates at speeds up to 120 MHz, providing a balanced combination of computing power and energy efficiency. The core also includes a floating-point unit (FPU) for efficient handling of computational tasks involving decimals.
  • Memory: It comes with an ample amount of integrated memory, including 1MB of flash memory for program storage and 256KB of SRAM for data, which is essential for real-time processing and complex algorithms.
  • Connectivity: This microcontroller boasts an impressive set of communication features, such as dual 10/100 Ethernet MACs with PHY, providing the capability for advanced networking. It also includes USB 2.0 Host/Device/OTG, CAN, I2C, SPI, and UARTs for versatile peripheral connections.
  • Security: With a built-in cryptographic acceleration hardware, the TM4C1290NCZADT3 ensures secure data transfer and storage, which is crucial for applications that require encryption and secure communication protocols.
  • Integration: The device integrates a wide range of peripherals that reduce the need for external components, such as ADCs, timers, and PWM outputs, which simplifies design and can help to reduce overall system costs.
  • Power Management: Advanced power management features enable the microcontroller to operate in multiple power modes, thus optimizing power consumption for battery-powered or energy-sensitive applications.

Applications

The TM4C1290NCZADT3 is ideal for a broad spectrum of applications, particularly those requiring high-speed connectivity and secure data management. It is well-suited for industrial automation, Internet of Things (IoT) devices, home automation, point-of-sale systems, and medical equipment.

Conclusion

Overall, the TM4C1290NCZADT3 from Texas Instruments is a robust microcontroller that offers a rich set of features tailored for sophisticated embedded systems. Its powerful ARM core, extensive memory, and advanced connectivity options make it a versatile choice for designers looking to create efficient and secure products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7121 $57.4242
5+ $23.5586 $117.7930
7+ $22.8224 $159.7568
10+ $22.0862 $220.8620
12+ $21.3500 $256.2000
16+ $19.1414 $306.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess