EN
  • EN
  • DE

TM4C1292NCPDTI3R

Part No TM4C1292NCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number TM4C1292
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 984822-TM4C1292NCPDTI3R
Ultra Librarian 3D Model Ultra Librarian TM4C1292NCPDTI3R CAD Model

Description

Product Overview: TM4C1292NCPDTI3R

The TM4C1292NCPDTI3R microcontroller is a high-performance, integrated communication device engineered by the renowned Texas Instruments. This advanced microcontroller is a part of the Tiva™ C series, which is designed to support a wide range of applications that require sophisticated control and connectivity features.

Key Features

  • Core: The TM4C1292NCPDTI3R is built around a 32-bit ARM® Cortex™-M4 core with a floating-point unit (FPU) that provides efficient computations and enhanced processing capabilities, essential for complex algorithms and control systems.
  • Memory: It boasts 1MB of flash memory and 256KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: This microcontroller offers a rich set of communication features, including dual CAN, USB, and Ethernet MAC+PHY, making it ideal for networked applications.
  • Timers and PWM: It comes equipped with a variety of timers and PWM outputs, which are crucial for precise control in embedded systems.
  • Analog-to-Digital Converters (ADCs): With its high-resolution ADCs, the TM4C1292NCPDTI3R provides accurate analog signal measurements, suitable for sensor interfacing and data acquisition tasks.

Connectivity and Performance

With its integrated Ethernet controller and PHY, the TM4C1292NCPDTI3R allows for seamless connectivity in networked systems. This, combined with its high-speed USB 2.0 device and host capabilities, ensures that the microcontroller can handle data-intensive operations and maintain robust communication with peripherals and other devices.

Applications

The versatility of the TM4C1292NCPDTI3R makes it an excellent choice for a variety of applications, including industrial automation, home automation, point-of-sale systems, and Internet of Things (IoT) devices. Its robust set of features and connectivity options also make it well-suited for medical equipment, test and measurement systems, and any other application that demands high-speed processing and communication capabilities.

Quality and Reliability

As with all Texas Instruments products, the TM4C1292NCPDTI3R microcontroller is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is available in a 128-pin package, providing a compact solution for space-constrained applications.

Overall, the TM4C1292NCPDTI3R from Texas Instruments represents a powerful and flexible solution for designers looking to incorporate advanced microcontroller features into their next-generation products.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9617 $50.8851
7+ $15.8882 $111.2174
10+ $15.3515 $153.5150
15+ $14.2779 $214.1685
19+ $13.7412 $261.0828
23+ $13.2044 $303.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess