EN
  • EN
  • DE

TM4C129CNCZADI3R

Part No TM4C129CNCZADI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810639-TM4C129CNCZADI3R
Ultra Librarian 3D Model Ultra Librarian TM4C129CNCZADI3R CAD Model

Description

Product Overview: TM4C129CNCZADI3R

The TM4C129CNCZADI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial applications that demand robust communication capabilities, efficient data handling, and reliable performance in challenging environments. This MCU is part of the Tiva™ C Series, which is well-known for its advanced connectivity features, versatile peripherals, and powerful ARM® Cortex®-M4 core with floating-point capabilities.

Key Features

  • Processor Core: At the heart of the TM4C129CNCZADI3R is an ARM Cortex-M4 processor with a floating-point unit (FPU) that runs at speeds up to 120 MHz, providing ample computational power for complex algorithms and control systems.
  • Memory: This MCU comes with an array of memory options including 1MB of Flash memory for program storage and 256KB of SRAM for efficient data processing.
  • Connectivity: Enhanced connectivity is a hallmark of this product, featuring integrated Ethernet MAC+PHY, USB 2.0 Device/Host/OTG, CAN, and a variety of serial communication interfaces such as I2C, SPI, and UART.
  • Security: Security features such as hardware encryption and a random number generator ensure secure data transfer and storage, making it suitable for applications that require data protection.
  • Power Management: With a variety of power-saving modes, the TM4C129CNCZADI3R is optimized for low-power operation, extending the life of battery-powered devices.
  • Analog Peripherals: The device boasts a range of analog peripherals including dual 12-bit ADCs, motion control PWMs, and analog comparators, which facilitate precise control and measurement tasks.

Applications

The TM4C129CNCZADI3R is ideal for a wide range of industrial and commercial applications, such as:

  • Factory automation and process control systems
  • Networking equipment, including switches and routers
  • Point-of-sale machines
  • Medical devices and healthcare systems
  • Home and building automation

With its advanced features and robust design, the TM4C129CNCZADI3R MCU from Texas Instruments is a powerful solution for developers looking to create sophisticated applications that require high-speed processing, connectivity, and reliability.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9342 $74.8026
5+ $20.4589 $102.2945
8+ $19.8195 $158.5560
11+ $19.1802 $210.9822
14+ $18.5409 $259.5726
19+ $16.6228 $315.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess