EN
  • EN
  • DE

TM4C129XNCZADI3

Part No TM4C129XNCZADI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 212-VFBGA
Case / Package 212-NFBGA (10x10)
Family Name TM4C129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -296-37958-ND, 296-37958
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900326-TM4C129XNCZADI3
Ultra Librarian 3D Model Ultra Librarian TM4C129XNCZADI3 CAD Model

Description

The TM4C129XNCZADI3 is a feature-rich microcontroller from Texas Instruments, designed to meet the demands of networking and communication in embedded systems. This high-performance microcontroller is based on the ARM® Cortex®-M4F core, which operates at frequencies up to 120 MHz, providing ample processing power for complex applications.

Key Features

  • Core: ARM® Cortex®-M4F with floating-point unit and 120 MHz maximum frequency.
  • Memory: 1MB Flash and 256KB SRAM, allowing for robust applications and data storage.
  • Communication: Integrated Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UART for versatile connectivity options.
  • Security: Robust security features including encryption and decryption acceleration for secure data transfer.
  • Power Management: Multiple power modes and an integrated power-on reset and brown-out reset for efficient power management.
  • Timers and PWM: Advanced timers, PWM outputs, and capture/compare functions for precise timing and control.
  • Analog: Integrated ADCs and analog comparators for interfacing with analog sensors and devices.
  • Package: 100-pin LQFP (Low-Profile Quad Flat Package) for ease of PCB design and assembly.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), suitable for harsh environments.

Applications

The TM4C129XNCZADI3 is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Internet of Things (IoT) devices
  • Networking equipment
  • Medical devices
  • Automotive applications

Development Support

To facilitate development, Texas Instruments offers comprehensive support for the TM4C129XNCZADI3 microcontroller, including development kits, software libraries, and extensive documentation. Designers can take advantage of the TivaWare™ software for C Series, which includes peripheral drivers, middleware, and example code to jumpstart the development process.

With its powerful ARM core, extensive communication interfaces, and robust set of peripherals, the TM4C129XNCZADI3 microcontroller is a versatile and reliable choice for engineers looking to develop advanced embedded systems with networking capabilities.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1977 $84.3954
3+ $34.6238 $103.8714
5+ $33.5418 $167.7090
7+ $32.4598 $227.2186
8+ $31.3778 $251.0224
11+ $28.1318 $309.4498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,688 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess