EN
  • EN
  • DE

TM4E1231H6ZRBI7R

Part No TM4E1231H6ZRBI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC SENSOR FUSION MOD 157BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Status Active
Win Source Part Number 140533-TM4E1231H6ZRBI7R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4E1231H6ZRBI7R CAD Model

Description

Product Overview: TM4E1231H6ZRBI7R Microcontroller

The TM4E1231H6ZRBI7R is a high-performance ARM® Cortex®-M4F based microcontroller (MCU) from Texas Instruments, designed to meet the demanding requirements of today's embedded control applications. This microcontroller is part of the Tiva™ C Series, which is well-known for its robust performance, connectivity features, and versatile peripherals.

Key Features

  • Core: The device features a 32-bit ARM Cortex-M4F core that operates at up to 80 MHz, providing efficient data processing capabilities along with floating-point support, which is essential for complex mathematical computations and control algorithms.
  • Memory: It offers a generous memory configuration with 256KB of Flash memory for program storage and 32KB of SRAM for data, which is ample for a wide range of applications.
  • Communication Peripherals: TM4E1231H6ZRBI7R includes a variety of communication interfaces such as I2C, SPI, UARTs, and USB 2.0, enabling easy integration with other components and systems.
  • Digital and Analog Features: The MCU is equipped with numerous digital peripherals, including General-Purpose Input/Outputs (GPIOs), timers, and PWM outputs. It also features advanced analog capabilities like ADCs with a sample rate of 1MSPS and analog comparators.
  • Power Management: The device supports a wide range of power supply voltages and includes power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Packaging: The microcontroller comes in a 64-LQFP (Low-profile Quad Flat Package) which is ideal for space-constrained applications.

Applications

The TM4E1231H6ZRBI7R MCU is versatile and can be used in various applications such as industrial control systems, home automation, automotive electronics, and Internet of Things (IoT) devices. Its robust feature set allows designers to implement complex control systems, interface with sensors and actuators, and provide real-time communication capabilities.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TM4E1231H6ZRBI7R is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications, ensuring stable and reliable operation even in harsh environments.

Overall, the TM4E1231H6ZRBI7R MCU from Texas Instruments represents a powerful and flexible solution for a wide array of embedded systems, providing the performance and features necessary to drive innovation in today's technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess